L-com, Inc. 6 Fiber SC/UPC Distribution Style Pigtail, SM, Blue Boots FPT06-SCUSM-BL-3

Description
The L-com FPT06-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length Application Telecom Datacom High-fiber count splicing applications Wireless Installations
Description
The L-com FPT06-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length Application Telecom Datacom High-fiber count splicing applications Wireless Installations

Suppliers

Company
Product
Description
Supplier Links
6 Fiber SC/UPC Distribution Style Pigtail, SM, Blue Boots - FPT06-SCUSM-BL-3 - L-com, Inc.
North Andover, MA, United States
6 Fiber SC/UPC Distribution Style Pigtail, SM, Blue Boots
FPT06-SCUSM-BL-3
6 Fiber SC/UPC Distribution Style Pigtail, SM, Blue Boots FPT06-SCUSM-BL-3
The L-com FPT06-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length Application Telecom Datacom High-fiber count splicing applications Wireless Installations

The L-com FPT06-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers.

Features

  • Distribution-Style Pigtail Assembly
  • 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard
  • Low Insertion Loss
  • Standard 3 meter length

Application

  • Telecom
  • Datacom
  • High-fiber count splicing applications
  • Wireless Installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT06-SCUSM-BL-3
Product Name 6 Fiber SC/UPC Distribution Style Pigtail, SM, Blue Boots
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC - F-SM-300-SC-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 1213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details