L-com, Inc. Dual ST- Dual SC Mode Conditioning Cable, 5.0m MCST-SC-05

Description
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications OFNR rated jacket complies with strict building codes Used to convert 9/125 Single mode fiber to 62.5/125 fiber Rugged construction ensures durability Application LAN Mode conditioning 100Base FX Ethernet
Description
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications OFNR rated jacket complies with strict building codes Used to convert 9/125 Single mode fiber to 62.5/125 fiber Rugged construction ensures durability Application LAN Mode conditioning 100Base FX Ethernet

Suppliers

Company
Product
Description
Supplier Links
Dual ST- Dual SC Mode Conditioning Cable, 5.0m - MCST-SC-05 - L-com, Inc.
North Andover, MA, United States
Dual ST- Dual SC Mode Conditioning Cable, 5.0m
MCST-SC-05
Dual ST- Dual SC Mode Conditioning Cable, 5.0m MCST-SC-05
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications OFNR rated jacket complies with strict building codes Used to convert 9/125 Single mode fiber to 62.5/125 fiber Rugged construction ensures durability Application LAN Mode conditioning 100Base FX Ethernet

L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today!

Features

  • Can be used in multiple applications, protecting your original investment in cabling and equipment
  • Compliant with IEEE 802.3 applications
  • OFNR rated jacket complies with strict building codes
  • Used to convert 9/125 Single mode fiber to 62.5/125 fiber
  • Rugged construction ensures durability

Application

  • LAN
  • Mode conditioning
  • 100Base FX
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MCST-SC-05
Product Name Dual ST- Dual SC Mode Conditioning Cable, 5.0m
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5367162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details