L-com, Inc. Fiber Loopback SC Single Mode, 20dB attenuation FOL-AT-SCUSM-20D

Description
The L-com FOL-AT-SCUSM-20D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-20D features SC connectors and single mode fiber with an attenuation level of 20dB, which allows for directly connecting transmitter and receiver ports (looping back) without the need for a separate fiber cable and inline attenuators. The L-com FOL-AT-SCUSM-20D attenuated fiber loopback module is one of thousands of quality fiber optic components and solutions available in-stock and ready to ship from L-com. Features SC connector For use with single mode fiber Attenuation of 20dB Application Telecom and datacom port provisioning Telecom and datacom testing and troubleshooting
Description
The L-com FOL-AT-SCUSM-20D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-20D features SC connectors and single mode fiber with an attenuation level of 20dB, which allows for directly connecting transmitter and receiver ports (looping back) without the need for a separate fiber cable and inline attenuators. The L-com FOL-AT-SCUSM-20D attenuated fiber loopback module is one of thousands of quality fiber optic components and solutions available in-stock and ready to ship from L-com. Features SC connector For use with single mode fiber Attenuation of 20dB Application Telecom and datacom port provisioning Telecom and datacom testing and troubleshooting

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback SC Single Mode, 20dB attenuation - FOL-AT-SCUSM-20D - L-com, Inc.
North Andover, MA, United States
Fiber Loopback SC Single Mode, 20dB attenuation
FOL-AT-SCUSM-20D
Fiber Loopback SC Single Mode, 20dB attenuation FOL-AT-SCUSM-20D
The L-com FOL-AT-SCUSM-20D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-20D features SC connectors and single mode fiber with an attenuation level of 20dB, which allows for directly connecting transmitter and receiver ports (looping back) without the need for a separate fiber cable and inline attenuators. The L-com FOL-AT-SCUSM-20D attenuated fiber loopback module is one of thousands of quality fiber optic components and solutions available in-stock and ready to ship from L-com. Features SC connector For use with single mode fiber Attenuation of 20dB Application Telecom and datacom port provisioning Telecom and datacom testing and troubleshooting

The L-com FOL-AT-SCUSM-20D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-20D features SC connectors and single mode fiber with an attenuation level of 20dB, which allows for directly connecting transmitter and receiver ports (looping back) without the need for a separate fiber cable and inline attenuators. The L-com FOL-AT-SCUSM-20D attenuated fiber loopback module is one of thousands of quality fiber optic components and solutions available in-stock and ready to ship from L-com.

Features

  • SC connector
  • For use with single mode fiber
  • Attenuation of 20dB

Application

  • Telecom and datacom port provisioning
  • Telecom and datacom testing and troubleshooting
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOL-AT-SCUSM-20D
Product Name Fiber Loopback SC Single Mode, 20dB attenuation
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bend Insensitive, Reduced Clad - F-SM1500-5.3/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details