L-com, Inc. Fiber Loopback with LC Connectors, 62.5/125 FOL-LC

Description
L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Used in testing applications where 62.5/125 fiber is required Duplex clips hold connectors together for ease and accuracy of insertion Application Telecom testing Fiber labs FTTX testing R&D
Description
L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Used in testing applications where 62.5/125 fiber is required Duplex clips hold connectors together for ease and accuracy of insertion Application Telecom testing Fiber labs FTTX testing R&D

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback with LC Connectors, 62.5/125 - FOL-LC - L-com, Inc.
North Andover, MA, United States
Fiber Loopback with LC Connectors, 62.5/125
FOL-LC
Fiber Loopback with LC Connectors, 62.5/125 FOL-LC
L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Used in testing applications where 62.5/125 fiber is required Duplex clips hold connectors together for ease and accuracy of insertion Application Telecom testing Fiber labs FTTX testing R&D

L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote.

Features

  • 100% functionally tested guaranteeing performance and integrity
  • Available in multiple off the shelf connector types
  • Connectors utilize a PC polish
  • Used in testing applications where 62.5/125 fiber is required
  • Duplex clips hold connectors together for ease and accuracy of insertion

Application

  • Telecom testing
  • Fiber labs
  • FTTX testing
  • R&D
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOL-LC
Product Name Fiber Loopback with LC Connectors, 62.5/125
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y - F-SMM900 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1800 to 0.2000
Maximum Attenuation 4 dB/km (1.22 dB/1000 ft)
View Details