L-com, Inc. 12 Fiber SC/APC Distribution Style Pigtail, SM, Green Boots FPT12-SCASM-GR-3

Description
The L-com FPT12-SCASM-GR-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/APC connectors and green strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail) Application Telecom Datacom Enclosure wiring Wireless Installations
Description
The L-com FPT12-SCASM-GR-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/APC connectors and green strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail) Application Telecom Datacom Enclosure wiring Wireless Installations

Suppliers

Company
Product
Description
Supplier Links
12 Fiber SC/APC Distribution Style Pigtail, SM, Green Boots - FPT12-SCASM-GR-3 - L-com, Inc.
North Andover, MA, United States
12 Fiber SC/APC Distribution Style Pigtail, SM, Green Boots
FPT12-SCASM-GR-3
12 Fiber SC/APC Distribution Style Pigtail, SM, Green Boots FPT12-SCASM-GR-3
The L-com FPT12-SCASM-GR-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/APC connectors and green strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail) Application Telecom Datacom Enclosure wiring Wireless Installations

The L-com FPT12-SCASM-GR-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/APC connectors and green strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers.

Features

  • Distribution-Style Pigtail Assembly
  • 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard
  • Low Insertion Loss
  • Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail)

Application

  • Telecom
  • Datacom
  • Enclosure wiring
  • Wireless Installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT12-SCASM-GR-3
Product Name 12 Fiber SC/APC Distribution Style Pigtail, SM, Green Boots
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 630 nm, 0.10-0.13 NA - F-PM630 - Newport MKS
Specs
Wavelength 630 nm (6300 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 12 dB/km (3.66 dB/1000 ft)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details