L-com, Inc. MPO w/o pins to LC fan-out, 0.9mm diameter, 12 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter MPF12OM4-09LCR-3

Description
The L-com MPF12OM4-09LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF12OM4-09LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF12OM4-09LCR MPO w/o pins to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 12 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM4 40GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data
Description
The L-com MPF12OM4-09LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF12OM4-09LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF12OM4-09LCR MPO w/o pins to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 12 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM4 40GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
MPO w/o pins to LC fan-out, 0.9mm diameter, 12 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter - MPF12OM4-09LCR-3 - L-com, Inc.
North Andover, MA, United States
MPO w/o pins to LC fan-out, 0.9mm diameter, 12 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter
MPF12OM4-09LCR-3
MPO w/o pins to LC fan-out, 0.9mm diameter, 12 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter MPF12OM4-09LCR-3
The L-com MPF12OM4-09LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF12OM4-09LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF12OM4-09LCR MPO w/o pins to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 12 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM4 40GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data

The L-com MPF12OM4-09LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF12OM4-09LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF12OM4-09LCR MPO w/o pins to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • 12 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation
  • .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes
  • OM4 40GB 50/125 Multimode cabling for aggregation of links
  • Fully compatible with US Conec MTP products

Application

  • Ethernet
  • LAN
  • Server Farms
  • Voice/Video/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF12OM4-09LCR-3
Product Name MPO w/o pins to LC fan-out, 0.9mm diameter, 12 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 3 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details