L-com, Inc. Datasheets for Fiber Optic Cables

Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 21
Product Name Notes
L-com's FOB16OM1RSZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber...
L-com's FOB16SNGZYZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of...
L-com's FOB20OM1ROZ-M is an OM1 62.5/125 bulk cable featuring a duplex zipcord construction. The outer diameter of the fiber cable is 2.0mm, and is compatible with all standard fiber optic...
L-com's FOB25OM1ZKB2-M is an OM1 62.5/125 2-count breakout cable. The outer cable diameter is 7.0mm, and contains two 2 sub-cables with an OD of 2.5mm. The outer jacket is black...
L-com's FOB25SNGMKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer cable...
L-com's FOB25SNGRKB2-M is a single mode, 9/125 2-count breakout cable. The cable features low water peak attenuation fiber, ideal for deployments of CWDM as well as standard single mode services.
The L-com FCA-SMUUMUUD10 is a Duplex single mode armored fiber optic patch cable, with MU/UPC to MU/UPC connectors. The L-com FCA-SMUUMUUD10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SMUUMUUD15 is a Duplex single mode armored fiber optic patch cable, with MU/UPC to MU/UPC connectors. The L-com FCA-SMUUMUUD15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SMUUMUUD2 is a Duplex single mode armored fiber optic patch cable, with MU/UPC to MU/UPC connectors. The L-com FCA-SMUUMUUD2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SMUUMUUD5 is a Duplex single mode armored fiber optic patch cable, with MU/UPC to MU/UPC connectors. The L-com FCA-SMUUMUUD5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SMUUMUUS10 is a Simplex single mode armored fiber optic patch cable, with MU/UPC to MU/UPC connectors. The L-com FCA-SMUUMUUS10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SMUUMUUS15 is a Simplex single mode armored fiber optic patch cable, with MU/UPC to MU/UPC connectors. The L-com FCA-SMUUMUUS15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SMUUMUUS2 is a Simplex single mode armored fiber optic patch cable, with MU/UPC to MU/UPC connectors. The L-com FCA-SMUUMUUS2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SMUUMUUS5 is a Simplex single mode armored fiber optic patch cable, with MU/UPC to MU/UPC connectors. The L-com FCA-SMUUMUUS5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCAMTRJUD10 is a Duplex single mode armored fiber optic patch cable, with SC/APC to MTRJ/UPC connectors. The L-com FCA-SSCAMTRJUD10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCAMTRJUD15 is a Duplex single mode armored fiber optic patch cable, with SC/APC to MTRJ/UPC connectors. The L-com FCA-SSCAMTRJUD15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCAMTRJUD2 is a Duplex single mode armored fiber optic patch cable, with SC/APC to MTRJ/UPC connectors. The L-com FCA-SSCAMTRJUD2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCAMTRJUD5 is a Duplex single mode armored fiber optic patch cable, with SC/APC to MTRJ/UPC connectors. The L-com FCA-SSCAMTRJUD5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASCAD10 is a Duplex single mode armored fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SSCASCAD10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASCAD15 is a Duplex single mode armored fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SSCASCAD15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASCAD2 is a Duplex single mode armored fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SSCASCAD2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASCAD5 is a Duplex single mode armored fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SSCASCAD5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASCAS10 is a Simplex single mode armored fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SSCASCAS10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASCAS15 is a Simplex single mode armored fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SSCASCAS15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASCAS2 is a Simplex single mode armored fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SSCASCAS2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASCAS5 is a Simplex single mode armored fiber optic patch cable, with SC/APC to SC/APC connectors. The L-com FCA-SSCASCAS5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASTAD10 is a Duplex single mode armored fiber optic patch cable, with SC/APC to ST/APC connectors. The L-com FCA-SSCASTAD10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASTAD15 is a Duplex single mode armored fiber optic patch cable, with SC/APC to ST/APC connectors. The L-com FCA-SSCASTAD15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASTAD2 is a Duplex single mode armored fiber optic patch cable, with SC/APC to ST/APC connectors. The L-com FCA-SSCASTAD2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASTAD5 is a Duplex single mode armored fiber optic patch cable, with SC/APC to ST/APC connectors. The L-com FCA-SSCASTAD5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASTAS10 is a Simplex single mode armored fiber optic patch cable, with SC/APC to ST/APC connectors. The L-com FCA-SSCASTAS10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASTAS15 is a Simplex single mode armored fiber optic patch cable, with SC/APC to ST/APC connectors. The L-com FCA-SSCASTAS15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASTAS2 is a Simplex single mode armored fiber optic patch cable, with SC/APC to ST/APC connectors. The L-com FCA-SSCASTAS2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCASTAS5 is a Simplex single mode armored fiber optic patch cable, with SC/APC to ST/APC connectors. The L-com FCA-SSCASTAS5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSCUD10 is a Duplex single mode armored fiber optic patch cable, with SC/UPC to SC/UPC connectors. The L-com FCA-SSCUSCUD10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSCUD15 is a Duplex single mode armored fiber optic patch cable, with SC/UPC to SC/UPC connectors. The L-com FCA-SSCUSCUD15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSCUD2 is a Duplex single mode armored fiber optic patch cable, with SC/UPC to SC/UPC connectors. The L-com FCA-SSCUSCUD2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSCUD5 is a Duplex single mode armored fiber optic patch cable, with SC/UPC to SC/UPC connectors. The L-com FCA-SSCUSCUD5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSCUS10 is a Simplex single mode armored fiber optic patch cable, with SC/UPC to SC/UPC connectors. The L-com FCA-SSCUSCUS10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSCUS15 is a Simplex single mode armored fiber optic patch cable, with SC/UPC to SC/UPC connectors. The L-com FCA-SSCUSCUS15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSCUS2 is a Simplex single mode armored fiber optic patch cable, with SC/UPC to SC/UPC connectors. The L-com FCA-SSCUSCUS2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSCUS5 is a Simplex single mode armored fiber optic patch cable, with SC/UPC to SC/UPC connectors. The L-com FCA-SSCUSCUS5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSTUD10 is a Duplex single mode armored fiber optic patch cable, with SC/UPC to ST/UPC connectors. The L-com FCA-SSCUSTUD10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSTUD15 is a Duplex single mode armored fiber optic patch cable, with SC/UPC to ST/UPC connectors. The L-com FCA-SSCUSTUD15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSTUD2 is a Duplex single mode armored fiber optic patch cable, with SC/UPC to ST/UPC connectors. The L-com FCA-SSCUSTUD2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSTUD5 is a Duplex single mode armored fiber optic patch cable, with SC/UPC to ST/UPC connectors. The L-com FCA-SSCUSTUD5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSTUS10 is a Simplex single mode armored fiber optic patch cable, with SC/UPC to ST/UPC connectors. The L-com FCA-SSCUSTUS10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSTUS15 is a Simplex single mode armored fiber optic patch cable, with SC/UPC to ST/UPC connectors. The L-com FCA-SSCUSTUS15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSTUS2 is a Simplex single mode armored fiber optic patch cable, with SC/UPC to ST/UPC connectors. The L-com FCA-SSCUSTUS2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSCUSTUS5 is a Simplex single mode armored fiber optic patch cable, with SC/UPC to ST/UPC connectors. The L-com FCA-SSCUSTUS5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTASTAD10 is a Duplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAD10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTASTAD15 is a Duplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAD15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTASTAD2 is a Duplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAD2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTASTAD5 is a Duplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAD5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTASTAS10 is a Simplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAS10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTASTAS15 is a Simplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAS15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTASTAS2 is a Simplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAS2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTASTAS5 is a Simplex single mode armored fiber optic patch cable, with ST/APC to ST/APC connectors. The L-com FCA-SSTASTAS5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTUSTUD10 is a Duplex single mode armored fiber optic patch cable, with ST/UPC to ST/UPC connectors. The L-com FCA-SSTUSTUD10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTUSTUD15 is a Duplex single mode armored fiber optic patch cable, with ST/UPC to ST/UPC connectors. The L-com FCA-SSTUSTUD15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTUSTUD2 is a Duplex single mode armored fiber optic patch cable, with ST/UPC to ST/UPC connectors. The L-com FCA-SSTUSTUD2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTUSTUD5 is a Duplex single mode armored fiber optic patch cable, with ST/UPC to ST/UPC connectors. The L-com FCA-SSTUSTUD5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTUSTUS10 is a Simplex single mode armored fiber optic patch cable, with ST/UPC to ST/UPC connectors. The L-com FCA-SSTUSTUS10 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTUSTUS15 is a Simplex single mode armored fiber optic patch cable, with ST/UPC to ST/UPC connectors. The L-com FCA-SSTUSTUS15 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTUSTUS2 is a Simplex single mode armored fiber optic patch cable, with ST/UPC to ST/UPC connectors. The L-com FCA-SSTUSTUS2 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-SSTUSTUS5 is a Simplex single mode armored fiber optic patch cable, with ST/UPC to ST/UPC connectors. The L-com FCA-SSTUSTUS5 is constructed with 9/125 G.652.D single mode fiber, and...
The L-com FCA-STST-DPM1P-01 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1P-01 is constructed with 62.5/125 OM1 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM1P-02 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1P-02 is constructed with 62.5/125 OM1 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM1P-03 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1P-03 is constructed with 62.5/125 OM1 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM1P-05 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1P-05 is constructed with 62.5/125 OM1 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM1P-10 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1P-10 is constructed with 62.5/125 OM1 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM1P-15 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1P-15 is constructed with 62.5/125 OM1 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM1Z-01 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1Z-01 is constructed with 62.5/125 OM1 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM1Z-02 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1Z-02 is constructed with 62.5/125 OM1 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM1Z-03 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1Z-03 is constructed with 62.5/125 OM1 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM1Z-05 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1Z-05 is constructed with 62.5/125 OM1 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM1Z-10 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1Z-10 is constructed with 62.5/125 OM1 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM1Z-15 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM1Z-15 is constructed with 62.5/125 OM1 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM2P-01 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2P-01 is constructed with 50/125 OM2 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM2P-02 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2P-02 is constructed with 50/125 OM2 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM2P-03 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2P-03 is constructed with 50/125 OM2 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM2P-05 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2P-05 is constructed with 50/125 OM2 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM2P-10 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2P-10 is constructed with 50/125 OM2 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM2P-15 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2P-15 is constructed with 50/125 OM2 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM2Z-01 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2Z-01 is constructed with 50/125 OM2 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM2Z-02 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2Z-02 is constructed with 50/125 OM2 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM2Z-03 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2Z-03 is constructed with 50/125 OM2 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM2Z-05 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2Z-05 is constructed with 50/125 OM2 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM2Z-10 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2Z-10 is constructed with 50/125 OM2 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM2Z-15 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM2Z-15 is constructed with 50/125 OM2 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM3P-01 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3P-01 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM3P-02 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3P-02 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM3P-03 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3P-03 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM3P-05 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3P-05 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM3P-07 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3P-07 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM3P-10 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3P-10 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM3P-15 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3P-15 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM3Z-01 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3Z-01 is constructed with 50/125 OM3 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM3Z-02 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3Z-02 is constructed with 50/125 OM3 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM3Z-03 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3Z-03 is constructed with 50/125 OM3 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM3Z-05 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3Z-05 is constructed with 50/125 OM3 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM3Z-07 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3Z-07 is constructed with 50/125 OM3 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM3Z-10 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3Z-10 is constructed with 50/125 OM3 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM3Z-15 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM3Z-15 is constructed with 50/125 OM3 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM4P-01 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4P-01 is constructed with 50/125 OM4 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM4P-02 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4P-02 is constructed with 50/125 OM4 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM4P-03 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4P-03 is constructed with 50/125 OM4 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM4P-05 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4P-05 is constructed with 50/125 OM4 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM4P-07 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4P-07 is constructed with 50/125 OM4 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM4P-10 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4P-10 is constructed with 50/125 OM4 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM4P-15 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4P-15 is constructed with 50/125 OM4 multimode fiber, and has a plenum-rated...
The L-com FCA-STST-DPM4Z-01 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4Z-01 is constructed with 50/125 OM4 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM4Z-02 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4Z-02 is constructed with 50/125 OM4 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM4Z-03 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4Z-03 is constructed with 50/125 OM4 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM4Z-05 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4Z-05 is constructed with 50/125 OM4 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM4Z-07 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4Z-07 is constructed with 50/125 OM4 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM4Z-10 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4Z-10 is constructed with 50/125 OM4 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPM4Z-15 is a Duplex multimode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPM4Z-15 is constructed with 50/125 OM4 multimode fiber, and has a low-smoke,...
The L-com FCA-STST-DPS1P-01 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1P-01 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1P-02 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1P-02 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1P-03 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1P-03 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1P-05 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1P-05 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1P-10 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1P-10 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1P-15 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1P-15 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1Z-01 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1Z-01 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1Z-02 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1Z-02 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1Z-03 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1Z-03 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1Z-05 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1Z-05 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1Z-10 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1Z-10 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FCA-STST-DPS1Z-15 is a Duplex single mode fiber optic patch cable, with ST to ST connectors. The L-com FCA-STST-DPS1Z-15 is constructed with 9/125 OS1 single mode fiber, and has...
The L-com FOB16SNGPYZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services.The outer diameter of...

<< Prev Next >>