L-com, Inc. Fiber Aggregation Conversion Harness, MPO24 no pins to 2xMPO12 no pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 5 meter MPF24212OM5R-CA-5

Description
The L-com MPF24212OM5R-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5R-CA-5 multi-fiber conversion cables feature OM5 50/125um multimode fiber, and OFNR Jacket, in industry-standard Lime Green color. The MPF24212OM5R-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24212OM5R-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24212OM5R-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors OM5 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Lime Green-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPF24212OM5R-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5R-CA-5 multi-fiber conversion cables feature OM5 50/125um multimode fiber, and OFNR Jacket, in industry-standard Lime Green color. The MPF24212OM5R-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24212OM5R-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24212OM5R-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors OM5 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Lime Green-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Aggregation Conversion Harness, MPO24 no pins to 2xMPO12 no pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 5 meter - MPF24212OM5R-CA-5 - L-com, Inc.
North Andover, MA, United States
Fiber Aggregation Conversion Harness, MPO24 no pins to 2xMPO12 no pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 5 meter
MPF24212OM5R-CA-5
Fiber Aggregation Conversion Harness, MPO24 no pins to 2xMPO12 no pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 5 meter MPF24212OM5R-CA-5
The L-com MPF24212OM5R-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5R-CA-5 multi-fiber conversion cables feature OM5 50/125um multimode fiber, and OFNR Jacket, in industry-standard Lime Green color. The MPF24212OM5R-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24212OM5R-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24212OM5R-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors OM5 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Lime Green-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPF24212OM5R-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5R-CA-5 multi-fiber conversion cables feature OM5 50/125um multimode fiber, and OFNR Jacket, in industry-standard Lime Green color. The MPF24212OM5R-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24212OM5R-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24212OM5R-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Aggregation and Conversion Harness
  • Converts from 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors
  • OM5 50/125um multimode
  • OFNR (Riser-Rated) Jacket
  • Industry-Standard Lime Green-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF24212OM5R-CA-5
Product Name Fiber Aggregation Conversion Harness, MPO24 no pins to 2xMPO12 no pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 5 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details