L-com, Inc. 12 Fiber Ribbon, 9 SM LC/UPC 3 Meter Pigtail Fanout Kit FPT12-LCUSM-R-FO-3

Description
The L-com FPT12-LCUSM-R-FO-3 is a fan-out fiber Optic ribbon cable assembly with pigtails constructed with single mode fiber. The 12 Fiber are terminated with LC/UPC connectors. The pigtails from the fan-out are 3 meters in length, and feature color-coded jackets, simplifying individual fiber identification. Features Ribbon-style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length Terminated on fanout end Application Telecom Datacom Patch Panels and cross-connects
Description
The L-com FPT12-LCUSM-R-FO-3 is a fan-out fiber Optic ribbon cable assembly with pigtails constructed with single mode fiber. The 12 Fiber are terminated with LC/UPC connectors. The pigtails from the fan-out are 3 meters in length, and feature color-coded jackets, simplifying individual fiber identification. Features Ribbon-style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length Terminated on fanout end Application Telecom Datacom Patch Panels and cross-connects

Suppliers

Company
Product
Description
Supplier Links
12 Fiber Ribbon, 9 SM LC/UPC 3 Meter Pigtail Fanout Kit - FPT12-LCUSM-R-FO-3 - L-com, Inc.
North Andover, MA, United States
12 Fiber Ribbon, 9 SM LC/UPC 3 Meter Pigtail Fanout Kit
FPT12-LCUSM-R-FO-3
12 Fiber Ribbon, 9 SM LC/UPC 3 Meter Pigtail Fanout Kit FPT12-LCUSM-R-FO-3
The L-com FPT12-LCUSM-R-FO-3 is a fan-out fiber Optic ribbon cable assembly with pigtails constructed with single mode fiber. The 12 Fiber are terminated with LC/UPC connectors. The pigtails from the fan-out are 3 meters in length, and feature color-coded jackets, simplifying individual fiber identification. Features Ribbon-style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length Terminated on fanout end Application Telecom Datacom Patch Panels and cross-connects

The L-com FPT12-LCUSM-R-FO-3 is a fan-out fiber Optic ribbon cable assembly with pigtails constructed with single mode fiber. The 12 Fiber are terminated with LC/UPC connectors. The pigtails from the fan-out are 3 meters in length, and feature color-coded jackets, simplifying individual fiber identification.

Features

  • Ribbon-style Pigtail Assembly
  • 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard
  • Low Insertion Loss
  • Standard 3 meter length
  • Terminated on fanout end

Application

  • Telecom
  • Datacom
  • Patch Panels and cross-connects
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT12-LCUSM-R-FO-3
Product Name 12 Fiber Ribbon, 9 SM LC/UPC 3 Meter Pigtail Fanout Kit
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details
Fibre Optic Cable - 1861636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details