L-com, Inc. Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically... | |
| L-com is proud to carry Total Cable Solutions' new Universal LC™ style fiber optic cables. These cables feature a Uniboot LC connector with an Adjustable Pitch that incorporates the standard... | |
| L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For... | |
| L-com's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust... | |
| L-com's OM1 62.5/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature LSZH (Low... | |
| L-com's OM1 62.5/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser... | |
| L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature LSZH (Low... | |
| L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser... | |
|
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, Magenta, 1.0m -- FODZLC-OM4-MAG-1
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, Magenta, 2.0m -- FODZLC-OM4-MAG-2
OM4 50/125, 100 Gig Multimode LSZH Fiber Cable, Dual LC / Dual LC, Magenta, 3.0m -- FODZLC-OM4-MAG-3
|
Looking for a color other than aqua for 100 Gigabit rated fiber cables? These Magenta colored OM4, 50/125 Multimode cables make it easy to identify ports and equipment in a... |
|
OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 10.0m with LSZH Zipcord Jacket -- FODZLC-OM5-10
OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 15.0m with LSZH Zipcord Jacket -- FODZLC-OM5-15
OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 20.0m with LSZH Zipcord Jacket -- FODZLC-OM5-20
OM5 50/125 Multimode Fiber Cable, Dual LC / Dual LC, 25.0m with LSZH Zipcord Jacket -- FODZLC-OM5-25
OM5 50/125 Multimode Fiber Cable, Dual SC / Dual LC, 1.0m with LSZH Zipcord Jacket -- FODZSC-LCOM5-1
OM5 50/125 Multimode Fiber Cable, Dual SC / Dual LC, 3.0m with LSZH Zipcord Jacket -- FODZSC-LCOM5-3
OM5 50/125 Multimode Fiber Cable, Dual SC / Dual LC, 5.0m with LSZH Zipcord Jacket -- FODZSC-LCOM5-5
OM5 50/125 Multimode Fiber Cable, Dual SC / Dual LC, 7.0m with LSZH Zipcord Jacket -- FODZSC-LCOM5-7
OM5 50/125 Multimode Fiber Cable, Dual SC / Dual SC, 10.0m with LSZH Zipcord Jacket -- FODZSC-OM5-10
OM5 50/125 Multimode Fiber Cable, Dual SC / Dual SC, 15.0m with LSZH Zipcord Jacket -- FODZSC-OM5-15
OM5 50/125 Multimode Fiber Cable, Dual SC / Dual SC, 20.0m with LSZH Zipcord Jacket -- FODZSC-OM5-20
|
These OM5, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke... |
| These revolutionary new OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. Connector options include ST, SC, and LC styles. Typically... | |
| These revolutionary OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low Smoke Zero... | |
| These revolutionary OM4, 50/125 Multimode laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These fiber optic patch cables feature LSZH (Low... |
| << Prev | Next >> |