L-com, Inc. 12 Fiber SC/UPC Distribution Style Pigtail, SM, Blue Boots FPT12-SCUSM-BL-3

Description
The L-com FPT12-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail) Application Telecom Datacom Enclosure wiring Wireless Installations
Description
The L-com FPT12-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail) Application Telecom Datacom Enclosure wiring Wireless Installations

Suppliers

Company
Product
Description
Supplier Links
12 Fiber SC/UPC Distribution Style Pigtail, SM, Blue Boots - FPT12-SCUSM-BL-3 - L-com, Inc.
North Andover, MA, United States
12 Fiber SC/UPC Distribution Style Pigtail, SM, Blue Boots
FPT12-SCUSM-BL-3
12 Fiber SC/UPC Distribution Style Pigtail, SM, Blue Boots FPT12-SCUSM-BL-3
The L-com FPT12-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail) Application Telecom Datacom Enclosure wiring Wireless Installations

The L-com FPT12-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers.

Features

  • Distribution-Style Pigtail Assembly
  • 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard
  • Low Insertion Loss
  • Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail)

Application

  • Telecom
  • Datacom
  • Enclosure wiring
  • Wireless Installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT12-SCUSM-BL-3
Product Name 12 Fiber SC/UPC Distribution Style Pigtail, SM, Blue Boots
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details
Fibre Optic Cable - 2846888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details