L-com, Inc. Dual SC- Dual SC Mode Conditioning Cable, 4.0m MCSC-SC-04

Description
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features Rugged construction ensures durability Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications OFNR rated jacket complies with strict building codes Used to convert 9/125 Single mode fiber to 62.5/125 fiber Application 100Base FX Ethernet LAN Mode conditioning
Description
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features Rugged construction ensures durability Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications OFNR rated jacket complies with strict building codes Used to convert 9/125 Single mode fiber to 62.5/125 fiber Application 100Base FX Ethernet LAN Mode conditioning

Suppliers

Company
Product
Description
Supplier Links
Dual SC- Dual SC Mode Conditioning Cable, 4.0m - MCSC-SC-04 - L-com, Inc.
North Andover, MA, United States
Dual SC- Dual SC Mode Conditioning Cable, 4.0m
MCSC-SC-04
Dual SC- Dual SC Mode Conditioning Cable, 4.0m MCSC-SC-04
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features Rugged construction ensures durability Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications OFNR rated jacket complies with strict building codes Used to convert 9/125 Single mode fiber to 62.5/125 fiber Application 100Base FX Ethernet LAN Mode conditioning

L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today!

Features

  • Rugged construction ensures durability
  • Can be used in multiple applications, protecting your original investment in cabling and equipment
  • Compliant with IEEE 802.3 applications
  • OFNR rated jacket complies with strict building codes
  • Used to convert 9/125 Single mode fiber to 62.5/125 fiber

Application

  • 100Base FX
  • Ethernet
  • LAN
  • Mode conditioning
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MCSC-SC-04
Product Name Dual SC- Dual SC Mode Conditioning Cable, 4.0m
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details