L-com, Inc. Fiber Aggregation Conversion Harness, MPO24 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 1 meter MPF24212OM4R-CA-1

Description
The L-com MPF24212OM4R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4R-CA-1 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPF24212OM4R-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24212OM4R-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24212OM4R-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors OM4 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPF24212OM4R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4R-CA-1 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPF24212OM4R-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24212OM4R-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24212OM4R-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors OM4 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Aggregation Conversion Harness, MPO24 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 1 meter - MPF24212OM4R-CA-1 - L-com, Inc.
North Andover, MA, United States
Fiber Aggregation Conversion Harness, MPO24 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 1 meter
MPF24212OM4R-CA-1
Fiber Aggregation Conversion Harness, MPO24 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 1 meter MPF24212OM4R-CA-1
The L-com MPF24212OM4R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4R-CA-1 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPF24212OM4R-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24212OM4R-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24212OM4R-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors OM4 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPF24212OM4R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4R-CA-1 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPF24212OM4R-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24212OM4R-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24212OM4R-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Aggregation and Conversion Harness
  • Converts from 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors
  • OM4 50/125um multimode
  • OFNR (Riser-Rated) Jacket
  • Industry-Standard Aqua-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF24212OM4R-CA-1
Product Name Fiber Aggregation Conversion Harness, MPO24 no pins to 2xMPO12 no pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details