L-com, Inc. Datasheets for Fiber Optic Cables

Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22
Product Name Notes
The L-com MPMF12OM3AP-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AP-1 is an 12-fiber MPO cable...
The L-com MPMF12OM3AP-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AP-10 is an 12-fiber MPO cable...
The L-com MPMF12OM3AP-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AP-3 is an 12-fiber MPO cable...
The L-com MPMF12OM3AP-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AP-5 is an 12-fiber MPO cable...
The L-com MPMF12OM3AR-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AR-1 is an 12-fiber MPO cable...
The L-com MPMF12OM3AR-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AR-10 is an 12-fiber MPO cable...
The L-com MPMF12OM3AR-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AR-3 is an 12-fiber MPO cable...
The L-com MPMF12OM3AR-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AR-5 is an 12-fiber MPO cable...
The L-com MPMF12OM3AZ-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AZ-1 is an 12-fiber MPO cable...
The L-com MPMF12OM3AZ-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AZ-10 is an 12-fiber MPO cable...
The L-com MPMF12OM3AZ-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AZ-3 is an 12-fiber MPO cable...
The L-com MPMF12OM3AZ-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AZ-5 is an 12-fiber MPO cable...
The L-com MPMF12OM3BP-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BP-1 is an 12-fiber MPO cable...
The L-com MPMF12OM3BP-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BP-10 is an 12-fiber MPO cable...
The L-com MPMF12OM3BP-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BP-3 is an 12-fiber MPO cable...
The L-com MPMF12OM3BP-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BP-5 is an 12-fiber MPO cable...
The L-com MPMF12OM3BR-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BR-1 is an 12-fiber MPO cable...
The L-com MPMF12OM3BR-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BR-10 is an 12-fiber MPO cable...
The L-com MPMF12OM3BR-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BR-3 is an 12-fiber MPO cable...
The L-com MPMF12OM3BR-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BR-5 is an 12-fiber MPO cable...
The L-com MPMF12OM3BZ-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BZ-1 is an 12-fiber MPO cable...
The L-com MPMF12OM3BZ-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BZ-10 is an 12-fiber MPO cable...
The L-com MPMF12OM3BZ-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BZ-3 is an 12-fiber MPO cable...
The L-com MPMF12OM3BZ-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3BZ-5 is an 12-fiber MPO cable...
The L-com MPMF12SMAP-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAP-1 is an 12-fiber MPO cable...
The L-com MPMF12SMAP-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAP-10 is an 12-fiber MPO cable...
The L-com MPMF12SMAP-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAP-3 is an 12-fiber MPO cable...
The L-com MPMF12SMAP-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAP-5 is an 12-fiber MPO cable...
The L-com MPMF12SMAR-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAR-1 is an 12-fiber MPO cable...
The L-com MPMF12SMAR-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAR-10 is an 12-fiber MPO cable...
The L-com MPMF12SMAR-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAR-3 is an 12-fiber MPO cable...
The L-com MPMF12SMAR-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAR-5 is an 12-fiber MPO cable...
The L-com MPMF12SMAZ-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAZ-1 is an 12-fiber MPO cable...
The L-com MPMF12SMAZ-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAZ-10 is an 12-fiber MPO cable...
The L-com MPMF12SMAZ-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAZ-3 is an 12-fiber MPO cable...
The L-com MPMF12SMAZ-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAZ-5 is an 12-fiber MPO cable...
The L-com MPMF12SMBP-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBP-1 is an 12-fiber MPO cable...
The L-com MPMF12SMBP-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBP-10 is an 12-fiber MPO cable...
The L-com MPMF12SMBP-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBP-3 is an 12-fiber MPO cable...
The L-com MPMF12SMBP-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBP-5 is an 12-fiber MPO cable...
The L-com MPMF12SMBR-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBR-1 is an 12-fiber MPO cable...
The L-com MPMF12SMBR-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBR-10 is an 12-fiber MPO cable...
The L-com MPMF12SMBR-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBR-3 is an 12-fiber MPO cable...
The L-com MPMF12SMBZ-1 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBZ-1 is an 12-fiber MPO cable...
The L-com MPMF12SMBZ-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBZ-10 is an 12-fiber MPO cable...
The L-com MPMF12SMBZ-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBZ-3 is an 12-fiber MPO cable...
The L-com MPMF12SMBZ-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMBZ-5 is an 12-fiber MPO cable...
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested,...

<< Prev Next >>