L-com, Inc. Mini-Toslink Male/Male Cable 2.2mm Jacket 3.0 feet MINITOS-MM-03

Description
These premium L-com Toslink cables feature the popular 3.5mm Mini-Plug Toslink connectors and provide optimal digital audio connectivity. These cables are perfect for connecting Toslink Mini-plug enabled devices such as DVD players, CD players and MP3 and DAT recorders that are equipped with 3.5mm mini-plug style jacks. L-com's Toslink cables carry digital audio data in the form of light pulses, rather than using electricity thus eliminating the distortion caused by capacitance and resistance of traditional wire cables. The cables feature a 2.2mm outside cable diameter. Order online today! Features Contact us today for large project volume discounts! Quality construction offers durability and long life Works with all standard Toslink enabled devices ensuring multi vendor interoperability Fiber cable eliminates distortion caused by capacitance and resistance of traditional wire cables Used to connect Toslink interfaces on audio equipment such as DVD players, receivers and MP3 players Application Toslink Audio playback Audio recording Digital audio
Description
These premium L-com Toslink cables feature the popular 3.5mm Mini-Plug Toslink connectors and provide optimal digital audio connectivity. These cables are perfect for connecting Toslink Mini-plug enabled devices such as DVD players, CD players and MP3 and DAT recorders that are equipped with 3.5mm mini-plug style jacks. L-com's Toslink cables carry digital audio data in the form of light pulses, rather than using electricity thus eliminating the distortion caused by capacitance and resistance of traditional wire cables. The cables feature a 2.2mm outside cable diameter. Order online today! Features Contact us today for large project volume discounts! Quality construction offers durability and long life Works with all standard Toslink enabled devices ensuring multi vendor interoperability Fiber cable eliminates distortion caused by capacitance and resistance of traditional wire cables Used to connect Toslink interfaces on audio equipment such as DVD players, receivers and MP3 players Application Toslink Audio playback Audio recording Digital audio

Suppliers

Company
Product
Description
Supplier Links
Mini-Toslink Male/Male Cable 2.2mm Jacket 3.0 feet - MINITOS-MM-03 - L-com, Inc.
North Andover, MA, United States
Mini-Toslink Male/Male Cable 2.2mm Jacket 3.0 feet
MINITOS-MM-03
Mini-Toslink Male/Male Cable 2.2mm Jacket 3.0 feet MINITOS-MM-03
These premium L-com Toslink cables feature the popular 3.5mm Mini-Plug Toslink connectors and provide optimal digital audio connectivity. These cables are perfect for connecting Toslink Mini-plug enabled devices such as DVD players, CD players and MP3 and DAT recorders that are equipped with 3.5mm mini-plug style jacks. L-com's Toslink cables carry digital audio data in the form of light pulses, rather than using electricity thus eliminating the distortion caused by capacitance and resistance of traditional wire cables. The cables feature a 2.2mm outside cable diameter. Order online today! Features Contact us today for large project volume discounts! Quality construction offers durability and long life Works with all standard Toslink enabled devices ensuring multi vendor interoperability Fiber cable eliminates distortion caused by capacitance and resistance of traditional wire cables Used to connect Toslink interfaces on audio equipment such as DVD players, receivers and MP3 players Application Toslink Audio playback Audio recording Digital audio

These premium L-com Toslink cables feature the popular 3.5mm Mini-Plug Toslink connectors and provide optimal digital audio connectivity. These cables are perfect for connecting Toslink Mini-plug enabled devices such as DVD players, CD players and MP3 and DAT recorders that are equipped with 3.5mm mini-plug style jacks. L-com's Toslink cables carry digital audio data in the form of light pulses, rather than using electricity thus eliminating the distortion caused by capacitance and resistance of traditional wire cables. The cables feature a 2.2mm outside cable diameter. Order online today!

Features

  • Contact us today for large project volume discounts!
  • Quality construction offers durability and long life
  • Works with all standard Toslink enabled devices ensuring multi vendor interoperability
  • Fiber cable eliminates distortion caused by capacitance and resistance of traditional wire cables
  • Used to connect Toslink interfaces on audio equipment such as DVD players, receivers and MP3 players

Application

  • Toslink
  • Audio playback
  • Audio recording
  • Digital audio
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MINITOS-MM-03
Product Name Mini-Toslink Male/Male Cable 2.2mm Jacket 3.0 feet
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details