L-com, Inc. Fiber Loopback with SC Connectors, 62.5/125 FOL-SC

Description
L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features Available in multiple off the shelf connector types Duplex clips hold connectors together for ease and accuracy of insertion Used in testing applications where 62.5/125 fiber is required 100% functionally tested guaranteeing performance and integrity Connectors utilize a PC polish Application Fiber labs FTTX testing Telecom testing R&D
Description
L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features Available in multiple off the shelf connector types Duplex clips hold connectors together for ease and accuracy of insertion Used in testing applications where 62.5/125 fiber is required 100% functionally tested guaranteeing performance and integrity Connectors utilize a PC polish Application Fiber labs FTTX testing Telecom testing R&D

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback with SC Connectors, 62.5/125 - FOL-SC - L-com, Inc.
North Andover, MA, United States
Fiber Loopback with SC Connectors, 62.5/125
FOL-SC
Fiber Loopback with SC Connectors, 62.5/125 FOL-SC
L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features Available in multiple off the shelf connector types Duplex clips hold connectors together for ease and accuracy of insertion Used in testing applications where 62.5/125 fiber is required 100% functionally tested guaranteeing performance and integrity Connectors utilize a PC polish Application Fiber labs FTTX testing Telecom testing R&D

L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote.

Features

  • Available in multiple off the shelf connector types
  • Duplex clips hold connectors together for ease and accuracy of insertion
  • Used in testing applications where 62.5/125 fiber is required
  • 100% functionally tested guaranteeing performance and integrity
  • Connectors utilize a PC polish

Application

  • Fiber labs
  • FTTX testing
  • Telecom testing
  • R&D
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOL-SC
Product Name Fiber Loopback with SC Connectors, 62.5/125
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
QSFP DD 200G AOC - FODDD43P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 1 m, FC/APC - F-PM1550-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details