L-com, Inc. Fiber Loopback with LC Connectors, 50/125 FOL50-LC

Description
L-com’s 50/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Used in testing applications where 50/125 fiber is required Duplex clips hold connectors together for ease and accuracy of insertion Application Telecom testing Fiber labs FTTX testing R&D
Description
L-com’s 50/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Used in testing applications where 50/125 fiber is required Duplex clips hold connectors together for ease and accuracy of insertion Application Telecom testing Fiber labs FTTX testing R&D

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback with LC Connectors, 50/125 - FOL50-LC - L-com, Inc.
North Andover, MA, United States
Fiber Loopback with LC Connectors, 50/125
FOL50-LC
Fiber Loopback with LC Connectors, 50/125 FOL50-LC
L-com’s 50/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Used in testing applications where 50/125 fiber is required Duplex clips hold connectors together for ease and accuracy of insertion Application Telecom testing Fiber labs FTTX testing R&D

L-com’s 50/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote.

Features

  • 100% functionally tested guaranteeing performance and integrity
  • Available in multiple off the shelf connector types
  • Connectors utilize a PC polish
  • Used in testing applications where 50/125 fiber is required
  • Duplex clips hold connectors together for ease and accuracy of insertion

Application

  • Telecom testing
  • Fiber labs
  • FTTX testing
  • R&D
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOL50-LC
Product Name Fiber Loopback with LC Connectors, 50/125
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5368660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; Pigtail
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details