L-com, Inc. OM1 62.5/125 3mm Fiber Pigtail SC, Orange 2.0m FPT3OM1-SC-ORG-2

Description
L-com's OM1 62.5/125 Simplex Multimode fiber pigtail cables provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring SC style connectors, the pigtails are sold individually rather than limiting you to pre-packaged quantities. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Available in orange and grey Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize SC style connectors and require 3mm, OM1 62.5/125 Multimode cabling Application Medical applications Automotive applications Industrial automation
Description
L-com's OM1 62.5/125 Simplex Multimode fiber pigtail cables provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring SC style connectors, the pigtails are sold individually rather than limiting you to pre-packaged quantities. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Available in orange and grey Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize SC style connectors and require 3mm, OM1 62.5/125 Multimode cabling Application Medical applications Automotive applications Industrial automation

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125 3mm Fiber Pigtail SC, Orange 2.0m - FPT3OM1-SC-ORG-2 - L-com, Inc.
North Andover, MA, United States
OM1 62.5/125 3mm Fiber Pigtail SC, Orange 2.0m
FPT3OM1-SC-ORG-2
OM1 62.5/125 3mm Fiber Pigtail SC, Orange 2.0m FPT3OM1-SC-ORG-2
L-com's OM1 62.5/125 Simplex Multimode fiber pigtail cables provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring SC style connectors, the pigtails are sold individually rather than limiting you to pre-packaged quantities. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Available in orange and grey Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize SC style connectors and require 3mm, OM1 62.5/125 Multimode cabling Application Medical applications Automotive applications Industrial automation

L-com's OM1 62.5/125 Simplex Multimode fiber pigtail cables provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring SC style connectors, the pigtails are sold individually rather than limiting you to pre-packaged quantities. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Available in orange and grey
  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Stock lengths are 1, 2 and 3 meters
  • Used to connect patch panels and/or network devices that utilize SC style connectors and require 3mm, OM1 62.5/125 Multimode cabling

Application

  • Medical applications
  • Automotive applications
  • Industrial automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT3OM1-SC-ORG-2
Product Name OM1 62.5/125 3mm Fiber Pigtail SC, Orange 2.0m
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5367213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details