L-com, Inc. Simplex HFBR Plastic Fiber Optic Cable, 0.3m FOS-HFBR-.3

Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4501 (gray) to HFBR-4511 (blue). Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features High retention force combined with easy snap-in pluggable connectors Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request Used to connect devices that employ HFBR connectors Very high bandwidth due to large plastic fiber core size Application Medical applications Automotive applications Industrial automation
Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4501 (gray) to HFBR-4511 (blue). Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features High retention force combined with easy snap-in pluggable connectors Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request Used to connect devices that employ HFBR connectors Very high bandwidth due to large plastic fiber core size Application Medical applications Automotive applications Industrial automation

Suppliers

Company
Product
Description
Supplier Links
Simplex HFBR Plastic Fiber Optic Cable, 0.3m - FOS-HFBR-.3 - L-com, Inc.
North Andover, MA, United States
Simplex HFBR Plastic Fiber Optic Cable, 0.3m
FOS-HFBR-.3
Simplex HFBR Plastic Fiber Optic Cable, 0.3m FOS-HFBR-.3
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4501 (gray) to HFBR-4511 (blue). Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features High retention force combined with easy snap-in pluggable connectors Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request Used to connect devices that employ HFBR connectors Very high bandwidth due to large plastic fiber core size Application Medical applications Automotive applications Industrial automation

HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Connectors are HFBR-4501 (gray) to HFBR-4511 (blue). Custom cable assemblies will be made in 2-3 days with no minimum requirements.

Features

  • High retention force combined with easy snap-in pluggable connectors
  • Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configurations made upon request
  • Used to connect devices that employ HFBR connectors
  • Very high bandwidth due to large plastic fiber core size

Application

  • Medical applications
  • Automotive applications
  • Industrial automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOS-HFBR-.3
Product Name Simplex HFBR Plastic Fiber Optic Cable, 0.3m
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5357301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details