L-com, Inc. OM1 62.5/125 900um Fiber Pigtail LC, 3.0m, 12 Pack FPT9OM1-LC-12PK-3

Description
L-com's OM1 62.5/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring LC style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Used to connect patch panels and/or network devices that utilize LC style connectors and require 900um, OM1 62.5/125 Multimode cabling 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN
Description
L-com's OM1 62.5/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring LC style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Used to connect patch panels and/or network devices that utilize LC style connectors and require 900um, OM1 62.5/125 Multimode cabling 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125 900um Fiber Pigtail LC, 3.0m, 12 Pack - FPT9OM1-LC-12PK-3 - L-com, Inc.
North Andover, MA, United States
OM1 62.5/125 900um Fiber Pigtail LC, 3.0m, 12 Pack
FPT9OM1-LC-12PK-3
OM1 62.5/125 900um Fiber Pigtail LC, 3.0m, 12 Pack FPT9OM1-LC-12PK-3
L-com's OM1 62.5/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring LC style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Used to connect patch panels and/or network devices that utilize LC style connectors and require 900um, OM1 62.5/125 Multimode cabling 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

L-com's OM1 62.5/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring LC style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Used to connect patch panels and/or network devices that utilize LC style connectors and require 900um, OM1 62.5/125 Multimode cabling
  • 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose
  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Stock lengths are 1, 2 and 3 meters

Application

  • 10 Gig Ethernet
  • FTTX
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT9OM1-LC-12PK-3
Product Name OM1 62.5/125 900um Fiber Pigtail LC, 3.0m, 12 Pack
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2847001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details