L-com, Inc. Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| L-com's FOB16OM1RSZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber... | |
| L-com's FOB30OM1PGZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber... | |
| L-com's FOB30OM1POS-M is a simplex OM1 62.5/125 bulk cable. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket... | |
| L-com's FOB30OM1POS-M is a simplex OM1 62.5/125 bulk cable. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The slate-colored jacket... | |
| L-com's FOB30OM1POZ-M OM1 62.5/125 bulk cable features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The... | |
| L-com's FOB30OM1PYZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber... | |
| L-com's FOB30OM2TKS-M is an OM2 multimode (50/125) simplex bulk cable. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and... | |
| L-com's FOB30OM2TKZ-M is an OM2 multimode (50/125) duplex bulk cable. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and... | |
| L-com's FOB30SNGTKS-M is a single mode, 9/125 simplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of... | |
| L-com's FOB30SNGTKZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of... | |
| L-com's FOB30SNGZYZ-M single mode, 9/125 duplex bulk cable features low water peak attenuation fiber. This fiber is ideal for deployments of CWDM and standard single mode services. The single mode... | |
| L-com's FOBBI30OM2POS-M is a simplex OM2 50/125 bulk cable. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The outer diameter of... | |
| L-com's FOBBI30OM2POZ-M is an OM2 50/125 bulk cable with duplex zipcord construction. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The... | |
| L-com's FOBBI30OM3MKZ-M is an OM3 multimode (50/125) duplex bulk cable. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The outer diameter... | |
| L-com's FOBBI30OM3PAZ-M is an OM3 50/125 bulk cable with duplex zipcord construction. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The... | |
| L-com's FOBBI30SNGPYS-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The fiber is also... | |
| L-com's FOBBI30SNGPYS-M is a single mode, 9/125 simplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The fiber is also... | |
| L-com's FOBIB25OM3RKB2-M is an OM3 50/125 2-count breakout cable. This bulk cable utilizes bend-tolerant fiber, which allows for installations in more areas without additional attenuation. The outer cable diameter is... | |
| The L-com FOC01A1024N01M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - LC/UPC 4.8mm, Duplex 1M, beak-out 0.5M, 2.0mm Single-ended. The L-com FOC01A1024N01M SM G652D NSN... | |
| The L-com FOC01A1024N02M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - LC/UPC 4.8mm, Duplex 2M, beak-out 0.5M, 2.0mm Single-ended. The L-com FOC01A1024N02M SM G652D NSN... | |
| The L-com FOC01A1024N05M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - LC/UPC 4.8mm, Duplex 5M, beak-out 0.5M, 2.0mm Single-ended. The L-com FOC01A1024N05M SM G652D NSN... | |
| The L-com FOC01A1024N10M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - LC/UPC 4.8mm, Duplex 10M, beak-out 0.5M, 2.0mm Single-ended. The L-com FOC01A1024N10M SM G652D NSN... | |
| The L-com FOC01A1024N15M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - LC/UPC 4.8mm, Duplex 15M, beak-out 0.5M, 2.0mm Single-ended. The L-com FOC01A1024N15M SM G652D NSN... | |
| The L-com FOC01A6024N01M series is an Outdoor Patch Cord MM OM3 NSN boot Flexi LC/PC - LC/PC 4.8mm, Duplex 1M, beak-out 0.5M, 2.0mm Single-ended. The L-com FOC01A6024N01M MM OM3 NSN... | |
| The L-com FOC01A6024N02M series is an Outdoor Patch Cord MM OM3 NSN boot Flexi LC/PC - LC/PC 4.8mm, Duplex 2M, beak-out 0.5M, 2.0mm Single-ended. The L-com FOC01A6024N02M MM OM3 NSN... | |
| The L-com FOC01A6024N05M series is an Outdoor Patch Cord MM OM3 NSN boot Flexi LC/PC - LC/PC 4.8mm, Duplex 5M, beak-out 0.5M, 2.0mm Single-ended. The L-com FOC01A6024N05M MM OM3 NSN... | |
| The L-com FOC01A6024N10M series is an Outdoor Patch Cord MM OM3 NSN boot Flexi LC/PC - LC/PC 4.8mm, Duplex 10M, beak-out 0.5M, 2.0mm Single-ended. The L-com FOC01A6024N10M MM OM3 NSN... | |
| The L-com FOC01A6024N15M series is an Outdoor Patch Cord MM OM3 NSN boot Flexi LC/PC - LC/PC 4.8mm, Duplex 15M, beak-out 0.5M, 2.0mm Single-ended. The L-com FOC01A6024N15M MM OM3 NSN... | |
| The L-com FOC02A3027101M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 Duplex 7.0mm LSZH, Armored, 1M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02A3027101M... | |
| The L-com FOC02A3027102M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 Duplex 7.0mm LSZH, Armored, 2M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02A3027102M... | |
| The L-com FOC02A3027105M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 Duplex 7.0mm LSZH, Armored, 5M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02A3027105M... | |
| The L-com FOC02A3027110M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 Duplex 7.0mm LSZH, Armored, 10M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02A3027110M... | |
| The L-com FOC02A3027115M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 Duplex 7.0mm LSZH, Armored, 15M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02A3027115M... | |
| The L-com FOC02A3027N01M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 Duplex 7.0mm LSZH, 1M, break out 0.5M 2.0mM, 2 core Single-ended. The L-com FOC02A3027N01M AARC(Socket) -... | |
| The L-com FOC02A3027N02M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 Duplex 7.0mm LSZH, 2M, break out 0.5M 2.0mM, 2 core Single-ended. The L-com FOC02A3027N02M AARC(Socket) -... | |
| The L-com FOC02A3027N05M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 Duplex 7.0mm LSZH, 5M, break out 0.5M 2.0mM, 2 core Single-ended. The L-com FOC02A3027N05M AARC(Socket) -... | |
| The L-com FOC02A3027N10M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 Duplex 7.0mm LSZH, 10M, break out 0.5M 2.0mM, 2 core Single-ended. The L-com FOC02A3027N10M AARC(Socket) -... | |
| The L-com FOC02A3027N15M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 Duplex 7.0mm LSZH, 15M, break out 0.5M 2.0mM, 2 core Single-ended. The L-com FOC02A3027N15M AARC(Socket) -... | |
| The L-com FOC02B6027101M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC MM OM3 Duplex 7.0mm LSZH, Armored, 1M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02B6027101M... | |
| The L-com FOC02B6027102M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC MM OM3 Duplex 7.0mm LSZH, Armored, 2M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02B6027102M... | |
| The L-com FOC02B6027105M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC MM OM3 Duplex 7.0mm LSZH, Armored, 5M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02B6027105M... | |
| The L-com FOC02B6027110M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC MM OM3 Duplex 7.0mm LSZH, Armored, 10M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02B6027110M... | |
| The L-com FOC02B6027115M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC MM OM3 Duplex 7.0mm LSZH, Armored, 15M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02B6027115M... | |
| The L-com FOC02B6027N01M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 Duplex 7.0mm LSZH, 1M, break out 0.5M 2.0mM, 2 core Single-ended. The L-com FOC02B6027N01M AARC(Socket) -... | |
| The L-com FOC02B6027N02M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 Duplex 7.0mm LSZH, 2M, break out 0.5M 2.0mM, 2 core Single-ended. The L-com FOC02B6027N02M AARC(Socket) -... | |
| The L-com FOC02B6027N05M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 Duplex 7.0mm LSZH, 5M, break out 0.5M 2.0mM, 2 core Single-ended. The L-com FOC02B6027N05M AARC(Socket) -... | |
| The L-com FOC02B6027N10M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 Duplex 7.0mm LSZH, 10M, break out 0.5M 2.0mM, 2 core Single-ended. The L-com FOC02B6027N10M AARC(Socket) -... | |
| The L-com FOC02B6027N15M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 Duplex 7.0mm LSZH, 15M, break out 0.5M 2.0mM, 2 core Single-ended. The L-com FOC02B6027N15M AARC(Socket) -... | |
| The L-com FOC03D3015N01M series is an Outdoor Patch Cord H optic (SC/APC) - SC/APC SM G657A2 Simplex LSZH 5.0mm 1M, break out 0.5M, 2.0mm Single-ended. The L-com FOC03D3015N01M H optic... | |
| The L-com FOC03D3015N02M series is an Outdoor Patch Cord H optic (SC/APC) - SC/APC SM G657A2 Simplex LSZH 5.0mm 2M, break out 0.5M, 2.0mm Single-ended. The L-com FOC03D3015N02M H optic... | |
| The L-com FOC03D3015N05M series is an Outdoor Patch Cord H optic (SC/APC) - SC/APC SM G657A2 Simplex LSZH 5.0mm 5M, break out 0.5M, 2.0mm Single-ended. The L-com FOC03D3015N05M H optic... | |
| The L-com FOC03D3015N10M series is an Outdoor Patch Cord H optic (SC/APC) - SC/APC SM G657A2 Simplex LSZH 5.0mm 10M, break out 0.5M, 2.0mm Single-ended. The L-com FOC03D3015N10M H optic... | |
| The L-com FOC03D3015N15M series is an Outdoor Patch Cord H optic (SC/APC) - SC/APC SM G657A2 Simplex LSZH 5.0mm 15M, break out 0.5M, 2.0mm Single-ended. The L-com FOC03D3015N15M H optic... | |
| The L-com FOC04D3015N01M series is an Outdoor Patch Cord SC/APC - Mini IP(SC/APC) SM G657A2 Simplex 5.0mm LSZH, 1m, break out 0.5M, 2.0mm Single-ended. The L-com FOC04D3015N01M SC/APC Mini IP(SC/APC)... | |
| The L-com FOC04D3015N02M series is an Outdoor Patch Cord SC/APC - Mini IP(SC/APC) SM G657A2 Simplex 5.0mm LSZH, 2m, break out 0.5M, 2.0mm Single-ended. The L-com FOC04D3015N02M SC/APC Mini IP(SC/APC)... | |
| The L-com FOC04D3015N05M series is an Outdoor Patch Cord SC/APC - Mini IP(SC/APC) SM G657A2 Simplex 5.0mm LSZH, 5m, break out 0.5M, 2.0mm Single-ended. The L-com FOC04D3015N05M SC/APC Mini IP(SC/APC)... | |
| The L-com FOC04D3015N10M series is an Outdoor Patch Cord SC/APC - Mini IP(SC/APC) SM G657A2 Simplex 5.0mm LSZH, 10m, break out 0.5M, 2.0mm Single-ended. The L-com FOC04D3015N10M SC/APC Mini IP(SC/APC)... | |
| The L-com FOC04D3015N15M series is an Outdoor Patch Cord SC/APC - Mini IP(SC/APC) SM G657A2 Simplex 5.0mm LSZH, 15m, break out 0.5M, 2.0mm Single-ended. The L-com FOC04D3015N15M SC/APC Mini IP(SC/APC)... | |
| The L-com FOCA2LCOM2MM-1 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM2MM-1 uses a 1 m Multimode OM2 50/125 PVC cable with... | |
| The L-com FOCA2LCOM2MM-10 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM2MM-10 uses a 10 m Multimode OM2 50/125 PVC cable with... | |
| The L-com FOCA2LCOM2MM-2 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM2MM-2 uses a 2 m Multimode OM2 50/125 PVC cable with... | |
| The L-com FOCA2LCOM2MM-5 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM2MM-5 uses a 5 m Multimode OM2 50/125 PVC cable with... | |
| The L-com FOCA2LCOM3MM-1 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM3MM-1 uses a 1m Multimode OM3 50/125 PVC cable with low... | |
| The L-com FOCA2LCOM3MM-10 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM3MM-10 uses a 10 m Multimode OM3 50/125 PVC cable with... | |
| The L-com FOCA2LCOM3MM-2 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM3MM-2 uses a 2 m Multimode OM3 50/125 PVC cable with... | |
| The L-com FOCA2LCOM3MM-5 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM3MM-5 uses a 5 m Multimode OM3 50/125 PVC cable with... | |
| The L-com FOCA2LCSM-1 series is a rugged IP68 LC/PC to LC/PC Single mode cable assembly for outdoor applications. The L-com FOCA2LCSM-1 uses a 1 m Single mode G652D PVC cable... | |
| The L-com FOCA2LCSM-10 series is a rugged IP68 LC/PC to LC/PC Single mode cable assembly for outdoor applications. The L-com FOCA2LCSM-10 uses a 10 m Single mode G652D PVC cable... | |
| The L-com FOCA2LCSM-2 series is a rugged IP68 LC/PC to LC/PC Single mode cable assembly for outdoor applications. The L-com FOCA2LCSM-2 uses a 2 m Single mode G652D PVC cable... | |
| The L-com FOCA2LCSM-5 series is a rugged IP68 LC/PC to LC/PC Single mode cable assembly for outdoor applications. The L-com FOCA2LCSM-5 uses a 5 m Single mode G652D PVC cable... | |
| The L-com FOCASE2K1APC02-1 is a E2000 Connector with fiber optic pigtail. The cable diameter is 2mm and the cable length is 1M. The L-com FOCASE2K1APC02-1 is one of thousands of... | |
| The L-com FOCASE2K1APC02-10 is a E2000 Connector with fiber optic pigtail. The cable diameter is 2mm and the cable length is 10M. The L-com FOCASE2K1APC02-10 is one of thousands of... | |
| The L-com FOCASE2K1APC02-15 is a E2000 Connector with fiber optic pigtail. The cable diameter is 2mm and the cable length is 15M. The L-com FOCASE2K1APC02-15 is one of thousands of... | |
| The L-com FOCASE2K1APC02-2 is a E2000 Connector with fiber optic pigtail. The cable diameter is 2mm and the cable length is 2M. The L-com FOCASE2K1APC02-2 is one of thousands of... | |
| The L-com FOCASE2K1APC02-5 is a E2000 Connector with fiber optic pigtail. The cable diameter is 2mm and the cable length is 5M. The L-com FOCASE2K1APC02-5 is one of thousands of... | |
| The L-com FOCASE2K1UPC02-1 is a E2000 Connector with fiber optic pigtail. The cable diameter is 2mm and the cable length is 1M. The L-com FOCASE2K1UPC02-1 is one of thousands of... | |
| The L-com FOCASE2K1UPC02-10 is a E2000 Connector with fiber optic pigtail. The cable diameter is 2mm and the cable length is 10M. The L-com FOCASE2K1UPC02-10 is one of thousands of... | |
| The L-com FOCASE2K1UPC02-15 is a E2000 Connector with fiber optic pigtail. The cable diameter is 2mm and the cable length is 15M. The L-com FOCASE2K1UPC02-15 is one of thousands of... | |
| The L-com FOCASE2K1UPC02-2 is a E2000 Connector with fiber optic pigtail. The cable diameter is 2mm and the cable length is 2M. The L-com FOCASE2K1UPC02-2 is one of thousands of... | |
| The L-com FOCASE2K1UPC02-5 is a E2000 Connector with fiber optic pigtail. The cable diameter is 2mm and the cable length is 5M. The L-com FOCASE2K1UPC02-5 is one of thousands of... | |
| The L-com FOCB011024N01M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - NSN boot Flexi LC/UPC 4.8mm, Duplex 1M Double-ended. The L-com FOCB011024N01M SM G652D NSN... | |
| The L-com FOCB011024N02M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - NSN boot Flexi LC/UPC 4.8mm, Duplex 2M Double-ended . The L-com FOCB011024N02M SM G652D... | |
| The L-com FOCB011024N05M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - NSN boot Flexi LC/UPC 4.8mm, Duplex 5M Double-ended . The L-com FOCB011024N05M SM G652D... | |
| The L-com FOCB011024N10M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - NSN boot Flexi LC/UPC 4.8mm, Duplex 10M Double-ended . The L-com FOCB011024N10M SM G652D... | |
| The L-com FOCB011024N15M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - NSN boot Flexi LC/UPC 4.8mm, Duplex 15M Double-ended . The L-com FOCB011024N15M SM G652D... | |
| The L-com FOCB016024N01M series is an Outdoor Patch Cord MM OM3 NSN boot Flexi LC/PC - NSN boot Flexi LC/PC 4.8mm, Duplex 1M Double-ended . The L-com FOCB016024N01M MM OM3... | |
| The L-com FOCB016024N02M series is an Outdoor Patch Cord MM OM3 NSN boot Flexi LC/PC - NSN boot Flexi LC/PC 4.8mm, Duplex 2M Double-ended . The L-com FOCB016024N02M MM OM3... | |
| The L-com FOCB016024N05M series is an Outdoor Patch Cord MM OM3 NSN boot Flexi LC/PC - NSN boot Flexi LC/PC 4.8mm, Duplex 5M Double-ended . The L-com FOCB016024N05M MM OM3... | |
| The L-com FOCB016024N10M series is an Outdoor Patch Cord MM OM3 NSN boot Flexi LC/PC - NSN boot Flexi LC/PC 4.8mm, Duplex 10M Double-ended . The L-com FOCB016024N10M MM OM3... | |
| The L-com FOCB016024N15M series is an Outdoor Patch Cord MM OM3 NSN boot Flexi LC/PC - NSN boot Flexi LC/PC 4.8mm, Duplex 15M Double-ended . The L-com FOCB016024N15M MM OM3... | |
| The L-com FOCB023027101M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) SM G657A2 Duplex 7.0mm LSZH, Armored, 1M, 2 core Armored Double-ended . The L-com FOCB023027101M AARC(Socket) - AARC(Socket)... | |
| The L-com FOCB023027102M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) SM G657A2 Duplex 7.0mm LSZH, Armored, 2M, 2 core Armored Double-ended . The L-com FOCB023027102M AARC(Socket) - AARC(Socket)... | |
| The L-com FOCB023027105M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) SM G657A2 Duplex 7.0mm LSZH, Armored, 5M, 2 core Armored Double-ended . The L-com FOCB023027105M AARC(Socket) - AARC(Socket)... | |
| The L-com FOCB023027110M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) SM G657A2 Duplex 7.0mm LSZH, Armored, 10M, 2 core Armored Double-ended . The L-com FOCB023027110M AARC(Socket) - AARC(Socket)... | |
| The L-com FOCB023027115M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) SM G657A2 Duplex 7.0mm LSZH, Armored, 15M, 2 core Armored Double-ended . The L-com FOCB023027115M AARC(Socket) - AARC(Socket)... | |
| The L-com FOCB023027N01M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) SM G657A2 Duplex 7.0mm LSZH, 1M, 2 core Double-ended . The L-com FOCB023027N01M AARC(Socket) - AARC(Socket) SM G657A2... | |
| The L-com FOCB023027N02M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) SM G657A2 Duplex 7.0mm LSZH, 2M, 2 core Double-ended . The L-com FOCB023027N02M AARC(Socket) - AARC(Socket) SM G657A2... | |
| The L-com FOCB023027N05M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) SM G657A2 Duplex 7.0mm LSZH, 5M, 2 core Double-ended . The L-com FOCB023027N05M AARC(Socket) - AARC(Socket) SM G657A2... | |
| The L-com FOCB023027N10M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) SM G657A2 Duplex 7.0mm LSZH, 10M, 2 core Double-ended . The L-com FOCB023027N10M AARC(Socket) - AARC(Socket) SM G657A2... | |
| The L-com FOCB023027N15M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) SM G657A2 Duplex 7.0mm LSZH, 15M, 2 core Double-ended . The L-com FOCB023027N15M AARC(Socket) - AARC(Socket) SM G657A2... | |
| The L-com FOCB023047101M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, Armored, 1M, Armored Double-ended . The L-com FOCB023047101M AARC(Socket) - AARC(Sokcet) SM... | |
| The L-com FOCB023047102M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, Armored, 2M, Armored Double-ended . The L-com FOCB023047102M AARC(Socket) - AARC(Sokcet) SM... | |
| The L-com FOCB023047105M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, Armored, 5M, Armored Double-ended . The L-com FOCB023047105M AARC(Socket) - AARC(Sokcet) SM... | |
| The L-com FOCB023047110M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, Armored, 10M, Armored Double-ended . The L-com FOCB023047110M AARC(Socket) - AARC(Sokcet) SM... | |
| The L-com FOCB023047115M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, Armored, 15M, Armored Double-ended . The L-com FOCB023047115M AARC(Socket) - AARC(Sokcet) SM... | |
| The L-com FOCB023047N01M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, 1M, Double-ended . The L-com FOCB023047N01M AARC(Socket) - AARC(Sokcet) SM G657A2 patch... | |
| The L-com FOCB023047N02M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, 2M, Double-ended . The L-com FOCB023047N02M AARC(Socket) - AARC(Sokcet) SM G657A2 patch... | |
| The L-com FOCB023047N05M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, 5M, Double-ended . The L-com FOCB023047N05M AARC(Socket) - AARC(Sokcet) SM G657A2 patch... | |
| The L-com FOCB023047N10M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, 10M, Double-ended . The L-com FOCB023047N10M AARC(Socket) - AARC(Sokcet) SM G657A2 patch... | |
| The L-com FOCB023047N15M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, 15M, Double-ended . The L-com FOCB023047N15M AARC(Socket) - AARC(Sokcet) SM G657A2 patch... | |
| The L-com FOCB026027101M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 Duplex 7.0mm LSZH, Armored, 1M, 2 core Armored Double-ended . The L-com FOCB026027101M AARC(Socket) - AARC(Socket)... | |
| The L-com FOCB026027102M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 Duplex 7.0mm LSZH, Armored, 2M, 2 core Armored Double-ended . The L-com FOCB026027102M AARC(Socket) - AARC(Socket)... | |
| The L-com FOCB026027105M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 Duplex 7.0mm LSZH, Armored, 5M, 2 core Armored Double-ended . The L-com FOCB026027105M AARC(Socket) - AARC(Socket)... | |
| The L-com FOCB026027110M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 Duplex 7.0mm LSZH, Armored, 10M, 2 core Armored Double-ended . The L-com FOCB026027110M AARC(Socket) - AARC(Socket)... | |
| The L-com FOCB026027115M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 Duplex 7.0mm LSZH, Armored, 15M, 2 core Armored Double-ended . The L-com FOCB026027115M AARC(Socket) - AARC(Socket)... | |
| The L-com FOCB026027N01M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 Duplex 7.0mm LSZH, 1M, 2 core Double-ended . The L-com FOCB026027N01M AARC(Socket) - AARC(Socket) MM OM3... | |
| The L-com FOCB026027N02M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 Duplex 7.0mm LSZH, 2M, 2 core Double-ended . The L-com FOCB026027N02M AARC(Socket) - AARC(Socket) MM OM3... | |
| The L-com FOCB026027N05M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 Duplex 7.0mm LSZH, 5M, 2 core Double-ended . The L-com FOCB026027N05M AARC(Socket) - AARC(Socket) MM OM3... | |
| The L-com FOCB026027N10M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 Duplex 7.0mm LSZH, 10M, 2 core Double-ended . The L-com FOCB026027N10M AARC(Socket) - AARC(Socket) MM OM3... | |
| The L-com FOCB026027N15M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 Duplex 7.0mm LSZH, 15M, 2 core Double-ended . The L-com FOCB026027N15M AARC(Socket) - AARC(Socket) MM OM3... | |
| The L-com FOCB026047101M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 4 core 7.0mm LSZH, Armored, 1M, Armored Double-ended . The L-com FOCB026047101M AARC(Socket) - AARC(Socket) MM... | |
| The L-com FOCB026047102M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 4 core 7.0mm LSZH, Armored, 2M, Armored Double-ended . The L-com FOCB026047102M AARC(Socket) - AARC(Socket) MM... | |
| The L-com FOCB026047105M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 4 core 7.0mm LSZH, Armored, 5M, Armored Double-ended . The L-com FOCB026047105M AARC(Socket) - AARC(Socket) MM... | |
| The L-com FOCB026047110M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 4 core 7.0mm LSZH, Armored, 10M, Armored Double-ended . The L-com FOCB026047110M AARC(Socket) - AARC(Socket) MM... | |
| The L-com FOCB026047115M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 4 core 7.0mm LSZH, Armored, 15M, Armored Doube-ended . The L-com FOCB026047115M AARC(Socket) - AARC(Socket) MM... | |
| The L-com FOCB026047N01M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 4 core 7.0mm LSZH, 1M, Double-ended . The L-com FOCB026047N01M AARC(Socket) - AARC(Socket) MM OM3 patch... | |
| The L-com FOCB026047N02M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 4 core 7.0mm LSZH, 2M, Double-ended . The L-com FOCB026047N02M AARC(Socket) - AARC(Socket) MM OM3 patch... | |
| The L-com FOCB026047N05M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 4 core 7.0mm LSZH, 5M, Double-ended . The L-com FOCB026047N05M AARC(Socket) - AARC(Socket) MM OM3 patch... | |
| The L-com FOCB026047N10M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 4 core 7.0mm LSZH, 10M, Double-ended . The L-com FOCB026047N10M AARC(Socket) - AARC(Socket) MM OM3 patch... | |
| The L-com FOCB026047N15M series is an Outdoor Patch Cord AARC(Socket) - AARC(Socket) MM OM3 4 core 7.0mm LSZH, 15M, Double-ended . The L-com FOCB026047N15M AARC(Socket) - AARC(Socket) MM OM3 patch... | |
| The L-com FOCB033015N01M series is an Outdoor Patch Cord H optic (SC/APC) - H optic (SC/APC) SM G657A2 Simplex LSZH 5.0mm 1M Double-ended . The L-com FOCB033015N01M H optic (SC/APC)... | |
| The L-com FOCB033015N02M series is an Outdoor Patch Cord H optic (SC/APC) - H optic (SC/APC) SM G657A2 Simplex LSZH 5.0mm 2M Double-ended . The L-com FOCB033015N02M H optic (SC/APC)... | |
| The L-com FOCB033015N05M series is an Outdoor Patch Cord H optic (SC/APC) - H optic (SC/APC) SM G657A2 Simplex LSZH 5.0mm 5M Double-ended . The L-com FOCB033015N05M H optic (SC/APC)... | |
| The L-com FOCB033015N10M series is an Outdoor Patch Cord H optic (SC/APC) - H optic (SC/APC) SM G657A2 Simplex LSZH 5.0mm 10M Double-ended . The L-com FOCB033015N10M H optic (SC/APC)... | |
| The L-com FOCB033015N15M series is an Outdoor Patch Cord H optic (SC/APC) - H optic (SC/APC) SM G657A2 Simplex LSZH 5.0mm 15M Double-ended . The L-com FOCB033015N15M H optic (SC/APC)... | |
| The L-com FOCB043015N01M series is an Outdoor Patch Cord - Mini IP(SC/APC) - Mini IP(SC/APC) SM G657A2 Simplex 5.0mm LSZH, 1m Double-ended . The L-com FOCB043015N01M Mini IP(SC/APC) - Mini... | |
| The L-com FOCB043015N02M series is an Outdoor Patch Cord - Mini IP(SC/APC) - Mini IP(SC/APC) SM G657A2 Simplex 5.0mm LSZH, 2m Double-ended . The L-com FOCB043015N02M Mini IP(SC/APC) - Mini... | |
| The L-com FOCB043015N05M series is an Outdoor Patch Cord - Mini IP(SC/APC) - Mini IP(SC/APC) SM G657A2 Simplex 5.0mm LSZH, 5m Double-ended . The L-com FOCB043015N05M Mini IP(SC/APC) - Mini... | |
| The L-com FOCB043015N10M series is an Outdoor Patch Cord - Mini IP(SC/APC) - Mini IP(SC/APC) SM G657A2 Simplex 5.0mm LSZH, 10m Double-ended . The L-com FOCB043015N10M Mini IP(SC/APC) - Mini... | |
| The L-com FOCB043015N15M series is an Outdoor Patch Cord - Mini IP(SC/APC) - Mini IP(SC/APC) SM G657A2 Simplex 5.0mm LSZH, 15m Double-ended . The L-com FOCB043015N15M Mini IP(SC/APC) - Mini... | |
| This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well... | |
| This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well... |
| << Prev | Next >> |