L-com, Inc. Simplex Latching HFBR Plastic Fiber Optic Cable, 5.0m FOS-HFBRL-5

Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4503 (gray) to HFBR-4513 (blue). Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Used to connect devices that employ HFBR connectors Very high bandwidth due to large plastic fiber core size Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Application Automotive applications Industrial automation Medical applications
Description
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4503 (gray) to HFBR-4513 (blue). Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Used to connect devices that employ HFBR connectors Very high bandwidth due to large plastic fiber core size Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Application Automotive applications Industrial automation Medical applications

Suppliers

Company
Product
Description
Supplier Links
Simplex Latching HFBR Plastic Fiber Optic Cable, 5.0m - FOS-HFBRL-5 - L-com, Inc.
North Andover, MA, United States
Simplex Latching HFBR Plastic Fiber Optic Cable, 5.0m
FOS-HFBRL-5
Simplex Latching HFBR Plastic Fiber Optic Cable, 5.0m FOS-HFBRL-5
HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4503 (gray) to HFBR-4513 (blue). Custom cable assemblies will be made in 2-3 days with no minimum requirements. Features Used to connect devices that employ HFBR connectors Very high bandwidth due to large plastic fiber core size Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configuratio ns made upon request High retention force combined with easy snap-in pluggable connectors Latching connector insures lock down mating retention Application Automotive applications Industrial automation Medical applications

HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are available in lengths ranging from 0.3 meters to 50 meters. Latching connectors are HFBR-4503 (gray) to HFBR-4513 (blue). Custom cable assemblies will be made in 2-3 days with no minimum requirements.

Features

  • Used to connect devices that employ HFBR connectors
  • Very high bandwidth due to large plastic fiber core size
  • Available in lengths ranging from 0.3 to 50 meters. Custom lengths/configurations made upon request
  • High retention force combined with easy snap-in pluggable connectors
  • Latching connector insures lock down mating retention

Application

  • Automotive applications
  • Industrial automation
  • Medical applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOS-HFBRL-5
Product Name Simplex Latching HFBR Plastic Fiber Optic Cable, 5.0m
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 2846924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details