L-com, Inc. Fiber Loopback MPO Connector without Pins, 50/125 OM3 QSFP FOL-MPO

Description
L-com’s 50/125 OM3 MPO fiber loop back cable provides an economical solution for a number of fiber optic test applications. It includes a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping. This series features a 12 Channel MPO connector without alignment pins and is ideal for QSFP applications. If you require a custom connector configuration or special polish, call us today for a price quote. Features 12 Fiber MPO Connector with no alignment pins for QSFP Loopback or test applications Push/pull design is easy to use 100% functionally tested guaranteeing performance and integrity Each channel insertion loss <=1.5dB Wired 1 to 12, 2 to 11....6 to 7, ect.
Description
L-com’s 50/125 OM3 MPO fiber loop back cable provides an economical solution for a number of fiber optic test applications. It includes a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping. This series features a 12 Channel MPO connector without alignment pins and is ideal for QSFP applications. If you require a custom connector configuration or special polish, call us today for a price quote. Features 12 Fiber MPO Connector with no alignment pins for QSFP Loopback or test applications Push/pull design is easy to use 100% functionally tested guaranteeing performance and integrity Each channel insertion loss <=1.5dB Wired 1 to 12, 2 to 11....6 to 7, ect.

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback MPO Connector without Pins, 50/125 OM3 QSFP - FOL-MPO - L-com, Inc.
North Andover, MA, United States
Fiber Loopback MPO Connector without Pins, 50/125 OM3 QSFP
FOL-MPO
Fiber Loopback MPO Connector without Pins, 50/125 OM3 QSFP FOL-MPO
L-com’s 50/125 OM3 MPO fiber loop back cable provides an economical solution for a number of fiber optic test applications. It includes a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping. This series features a 12 Channel MPO connector without alignment pins and is ideal for QSFP applications. If you require a custom connector configuration or special polish, call us today for a price quote. Features 12 Fiber MPO Connector with no alignment pins for QSFP Loopback or test applications Push/pull design is easy to use 100% functionally tested guaranteeing performance and integrity Each channel insertion loss <=1.5dB Wired 1 to 12, 2 to 11....6 to 7, ect.

L-com’s 50/125 OM3 MPO fiber loop back cable provides an economical solution for a number of fiber optic test applications. It includes a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping. This series features a 12 Channel MPO connector without alignment pins and is ideal for QSFP applications. If you require a custom connector configuration or special polish, call us today for a price quote.

Features

  • 12 Fiber MPO Connector with no alignment pins for QSFP Loopback or test applications
  • Push/pull design is easy to use
  • 100% functionally tested guaranteeing performance and integrity
  • Each channel insertion loss <=1.5dB
  • Wired 1 to 12, 2 to 11....6 to 7, ect.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOL-MPO
Product Name Fiber Loopback MPO Connector without Pins, 50/125 OM3 QSFP
Connector Type Loopback
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2368278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OM3
Operating Temperature 60 C (140 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details