L-com, Inc. MPO w/o pins to LC fan-out, 2.0mm diameter, 12 fiber, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter MPF12OM3-20LCR-1

Description
The L-com MPF12OM3-20LCR are multi-fiber ribbon cables rated for OM3 10GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF12OM3-20LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF12OM3-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 12 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM3 10GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data
Description
The L-com MPF12OM3-20LCR are multi-fiber ribbon cables rated for OM3 10GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF12OM3-20LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF12OM3-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 12 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM3 10GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
MPO w/o pins to LC fan-out, 2.0mm diameter, 12 fiber, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter - MPF12OM3-20LCR-1 - L-com, Inc.
North Andover, MA, United States
MPO w/o pins to LC fan-out, 2.0mm diameter, 12 fiber, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter
MPF12OM3-20LCR-1
MPO w/o pins to LC fan-out, 2.0mm diameter, 12 fiber, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter MPF12OM3-20LCR-1
The L-com MPF12OM3-20LCR are multi-fiber ribbon cables rated for OM3 10GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF12OM3-20LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF12OM3-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 12 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM3 10GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data

The L-com MPF12OM3-20LCR are multi-fiber ribbon cables rated for OM3 10GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF12OM3-20LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF12OM3-20LCR MPO to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • 12 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation
  • .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes
  • OM3 10GB 50/125 Multimode cabling for aggregation of links
  • Fully compatible with US Conec MTP products

Application

  • Ethernet
  • LAN
  • Server Farms
  • Voice/Video/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF12OM3-20LCR-1
Product Name MPO w/o pins to LC fan-out, 2.0mm diameter, 12 fiber, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, FC/UPC Connectors - F-SMF-28-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 2846874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details