L-com, Inc. OM2 50/125 900um Fiber Pigtail LC, 1.0m, 12 Pack FPT9OM2-LC-12PK-1

Description
L-com's OM2 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring LC style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize LC style connectors and require 900um, OM2 50/125 Multimode cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN
Description
L-com's OM2 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring LC style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize LC style connectors and require 900um, OM2 50/125 Multimode cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
OM2 50/125 900um Fiber Pigtail LC, 1.0m, 12 Pack - FPT9OM2-LC-12PK-1 - L-com, Inc.
North Andover, MA, United States
OM2 50/125 900um Fiber Pigtail LC, 1.0m, 12 Pack
FPT9OM2-LC-12PK-1
OM2 50/125 900um Fiber Pigtail LC, 1.0m, 12 Pack FPT9OM2-LC-12PK-1
L-com's OM2 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring LC style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize LC style connectors and require 900um, OM2 50/125 Multimode cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

L-com's OM2 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring LC style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose
  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Stock lengths are 1, 2 and 3 meters
  • Used to connect patch panels and/or network devices that utilize LC style connectors and require 900um, OM2 50/125 Multimode cabling

Application

  • 10 Gig Ethernet
  • FTTX
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT9OM2-LC-12PK-1
Product Name OM2 50/125 900um Fiber Pigtail LC, 1.0m, 12 Pack
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details