L-com, Inc. Dual SC- Dual SC Mode Conditioning Cable, 5.0m MCSC-SC-05

Description
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features OFNR rated jacket complies with strict building codes Rugged construction ensures durability Used to convert 9/125 Single mode fiber to 62.5/125 fiber Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications Application Ethernet LAN Mode conditioning 100Base FX
Description
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features OFNR rated jacket complies with strict building codes Rugged construction ensures durability Used to convert 9/125 Single mode fiber to 62.5/125 fiber Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications Application Ethernet LAN Mode conditioning 100Base FX

Suppliers

Company
Product
Description
Supplier Links
Dual SC- Dual SC Mode Conditioning Cable, 5.0m - MCSC-SC-05 - L-com, Inc.
North Andover, MA, United States
Dual SC- Dual SC Mode Conditioning Cable, 5.0m
MCSC-SC-05
Dual SC- Dual SC Mode Conditioning Cable, 5.0m MCSC-SC-05
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features OFNR rated jacket complies with strict building codes Rugged construction ensures durability Used to convert 9/125 Single mode fiber to 62.5/125 fiber Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications Application Ethernet LAN Mode conditioning 100Base FX

L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today!

Features

  • OFNR rated jacket complies with strict building codes
  • Rugged construction ensures durability
  • Used to convert 9/125 Single mode fiber to 62.5/125 fiber
  • Can be used in multiple applications, protecting your original investment in cabling and equipment
  • Compliant with IEEE 802.3 applications

Application

  • Ethernet
  • LAN
  • Mode conditioning
  • 100Base FX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MCSC-SC-05
Product Name Dual SC- Dual SC Mode Conditioning Cable, 5.0m
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details