L-com, Inc. Fiber Loopback with SC Connectors, 50/125 FOL50-SC

Description
L-com’s 50/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Used in testing applications where 50/125 fiber is required Available in multiple off the shelf connector types Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion Application R&D Fiber labs FTTX testing Telecom testing
Description
L-com’s 50/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Used in testing applications where 50/125 fiber is required Available in multiple off the shelf connector types Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion Application R&D Fiber labs FTTX testing Telecom testing

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback with SC Connectors, 50/125 - FOL50-SC - L-com, Inc.
North Andover, MA, United States
Fiber Loopback with SC Connectors, 50/125
FOL50-SC
Fiber Loopback with SC Connectors, 50/125 FOL50-SC
L-com’s 50/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Used in testing applications where 50/125 fiber is required Available in multiple off the shelf connector types Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion Application R&D Fiber labs FTTX testing Telecom testing

L-com’s 50/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote.

Features

  • 100% functionally tested guaranteeing performance and integrity
  • Used in testing applications where 50/125 fiber is required
  • Available in multiple off the shelf connector types
  • Connectors utilize a PC polish
  • Duplex clips hold connectors together for ease and accuracy of insertion

Application

  • R&D
  • Fiber labs
  • FTTX testing
  • Telecom testing
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOL50-SC
Product Name Fiber Loopback with SC Connectors, 50/125
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00001 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5357430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details