L-com, Inc. Fiber Aggregation Conversion Harness, MPO24 no pins to 3xMPO8 no pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 5 meter MPF24308OM4Z-CA-5

Description
The L-com MPF24308OM4Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4Z-CA-5 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF24308OM4Z-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24308OM4Z-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24308OM4Z-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors OM4 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPF24308OM4Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4Z-CA-5 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF24308OM4Z-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24308OM4Z-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24308OM4Z-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors OM4 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Aggregation Conversion Harness, MPO24 no pins to 3xMPO8 no pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 5 meter - MPF24308OM4Z-CA-5 - L-com, Inc.
North Andover, MA, United States
Fiber Aggregation Conversion Harness, MPO24 no pins to 3xMPO8 no pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 5 meter
MPF24308OM4Z-CA-5
Fiber Aggregation Conversion Harness, MPO24 no pins to 3xMPO8 no pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 5 meter MPF24308OM4Z-CA-5
The L-com MPF24308OM4Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4Z-CA-5 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF24308OM4Z-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24308OM4Z-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24308OM4Z-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors OM4 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPF24308OM4Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4Z-CA-5 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF24308OM4Z-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24308OM4Z-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24308OM4Z-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Aggregation and Conversion Harness
  • Converts from 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors
  • OM4 50/125um multimode
  • LSZH (Low-Smoke, Zero-Halogen) Jacket
  • Industry-Standard Aqua-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF24308OM4Z-CA-5
Product Name Fiber Aggregation Conversion Harness, MPO24 no pins to 3xMPO8 no pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 5 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details