L-com, Inc. 12 Fiber Ribbon, 9 SM SC/UPC 3 Meter Pigtail Fanout Kit FPT12-SCUSM-R-FO-3

Description
The L-com FPT12-SCUSM-R-FO-3 is a fan-out fiber Optic ribbon cable assembly with pigtails constructed with single mode fiber. The 12 Fiber are terminated with SC/UPC connectors and feature . The pigtails from the fan-out are 3 meters in length, and feature color-coded jackets, simplifying individual fiber identification. Features Ribbon-style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length Terminated on fanout end Application Telecom Datacom Patch Panels and cross-connects
Description
The L-com FPT12-SCUSM-R-FO-3 is a fan-out fiber Optic ribbon cable assembly with pigtails constructed with single mode fiber. The 12 Fiber are terminated with SC/UPC connectors and feature . The pigtails from the fan-out are 3 meters in length, and feature color-coded jackets, simplifying individual fiber identification. Features Ribbon-style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length Terminated on fanout end Application Telecom Datacom Patch Panels and cross-connects

Suppliers

Company
Product
Description
Supplier Links
12 Fiber Ribbon, 9 SM SC/UPC 3 Meter Pigtail Fanout Kit - FPT12-SCUSM-R-FO-3 - L-com, Inc.
North Andover, MA, United States
12 Fiber Ribbon, 9 SM SC/UPC 3 Meter Pigtail Fanout Kit
FPT12-SCUSM-R-FO-3
12 Fiber Ribbon, 9 SM SC/UPC 3 Meter Pigtail Fanout Kit FPT12-SCUSM-R-FO-3
The L-com FPT12-SCUSM-R-FO-3 is a fan-out fiber Optic ribbon cable assembly with pigtails constructed with single mode fiber. The 12 Fiber are terminated with SC/UPC connectors and feature . The pigtails from the fan-out are 3 meters in length, and feature color-coded jackets, simplifying individual fiber identification. Features Ribbon-style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length Terminated on fanout end Application Telecom Datacom Patch Panels and cross-connects

The L-com FPT12-SCUSM-R-FO-3 is a fan-out fiber Optic ribbon cable assembly with pigtails constructed with single mode fiber. The 12 Fiber are terminated with SC/UPC connectors and feature . The pigtails from the fan-out are 3 meters in length, and feature color-coded jackets, simplifying individual fiber identification.

Features

  • Ribbon-style Pigtail Assembly
  • 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard
  • Low Insertion Loss
  • Standard 3 meter length
  • Terminated on fanout end

Application

  • Telecom
  • Datacom
  • Patch Panels and cross-connects
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT12-SCUSM-R-FO-3
Product Name 12 Fiber Ribbon, 9 SM SC/UPC 3 Meter Pigtail Fanout Kit
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00030 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details