Littelfuse, Inc. 25 A Standard or Lighted Flat Handle Toggle Switches 54109-BP

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing
Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Standard or Lighted Flat Handle Toggle Switches - 54109-BP - Littelfuse, Inc.
Rosemont, IL, United States
25 A Standard or Lighted Flat Handle Toggle Switches
54109-BP
25 A Standard or Lighted Flat Handle Toggle Switches 54109-BP
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 54109-BP
Product Name 25 A Standard or Lighted Flat Handle Toggle Switches
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Wedge Toggle
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Screw Terminals
Panel Thickness 0.1248 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details