Littelfuse, Inc. 25 A Standard or Lighted Flat Handle Toggle Switches 54110

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing
Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Standard or Lighted Flat Handle Toggle Switches - 54110 - Littelfuse, Inc.
Rosemont, IL, United States
25 A Standard or Lighted Flat Handle Toggle Switches
54110
25 A Standard or Lighted Flat Handle Toggle Switches 54110
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 54100 series includes part 54109 which features an illuminated toggle indicating position. Silver contacts for corrosion resistance O-Ring Sealed Bushing

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 54110
Product Name 25 A Standard or Lighted Flat Handle Toggle Switches
Switch Type Toggle
Toggle Actuator Wedge
Pole & Throw Specifications Single Pole, Single Throw; Single Pole, Double Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Manual Starting Switch, Toggle Type - 600-TEX512 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switches - 401692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details