This product is not recommended for new designsLittelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. Specialized Toggle switches have non-traditional geometries and features that make them appropriate for unique applications. "
| Littelfuse, Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 55093-BX |
| Product Name | Switches & Connectors - Control Switches - Toggle Switches - Series: Specialized Toggle - 55093-BX |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle; Standard Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw; Double Pole, Double Throw |
| Terminal Type | Quick Connect / Blade |
| Panel Thickness | 0.2500 inch (6.35 mm) |