Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551846 551846

Description
Universal application.Diecast housing.For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: On, Center: Off, Down: On. Six screw terminals.
Datasheet
Description
Universal application.Diecast housing.For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: On, Center: Off, Down: On. Six screw terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551846 - 551846 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551846
551846
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551846 551846
Universal application.Diecast housing.For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: On, Center: Off, Down: On. Six screw terminals.

Universal application.Diecast housing.For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: On, Center: Off, Down: On. Six screw terminals.

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
551846
Toggle Switches 551846
Toggle Switches SW TGL DPDT CO

Toggle Switches SW TGL DPDT CO

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 551846 551846
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551846 Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Toggle Handle; Long Toggle Handle; Standard / Long
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
Panel Thickness 0.1874 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-1-1-13D-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 50970428 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details