Littelfuse, Inc. 10 A Light Duty Toggle Switches M-484

Description
10A at 12V DC On-Off Switch Up:On, Down: Off Keyway in down position Chrome-plated brass standard handle, stem and facenut Silver contacts Two screw terminals Mounting stem has 15/32" -32 thread, 15/32" long (11.9mm), and fits panels up to 9.32" (7.2mm) thick Phenolic housing with plated steel frame.
Request a Quote Datasheet
Description
10A at 12V DC On-Off Switch Up:On, Down: Off Keyway in down position Chrome-plated brass standard handle, stem and facenut Silver contacts Two screw terminals Mounting stem has 15/32" -32 thread, 15/32" long (11.9mm), and fits panels up to 9.32" (7.2mm) thick Phenolic housing with plated steel frame.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A Light Duty Toggle Switches - M-484 - Littelfuse, Inc.
Rosemont, IL, United States
10 A Light Duty Toggle Switches
M-484
10 A Light Duty Toggle Switches M-484
10A at 12V DC On-Off Switch Up:On, Down: Off Keyway in down position Chrome-plated brass standard handle, stem and facenut Silver contacts Two screw terminals Mounting stem has 15/32" -32 thread, 15/32" long (11.9mm), and fits panels up to 9.32" (7.2mm) thick Phenolic housing with plated steel frame.

10A at 12V DC On-Off Switch Up:On, Down: Off Keyway in down position Chrome-plated brass standard handle, stem and facenut Silver contacts Two screw terminals Mounting stem has 15/32" -32 thread, 15/32" long (11.9mm), and fits panels up to 9.32" (7.2mm) thick Phenolic housing with plated steel frame.

Supplier's Site Datasheet
Toggle Switches - F9403-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F9403-ND
Toggle Switches F9403-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Toggle Switches - M-484 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
M-484
Toggle Switches M-484
Toggle Switches SW TGL SPST

Toggle Switches SW TGL SPST

Buy Now
Shenzhen, China
Switches - Toggle Switches
M-484
Switches - Toggle Switches M-484
SWITCH TGL SPST

SWITCH TGL SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number M-484 F9403-ND M-484 M-484
Product Name 10 A Light Duty Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Current Rating 10 amps 10 amps 10 amps
DC Voltage Rating 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-08-1-1-15-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XAX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details