Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-000 - 59024-100 59024-100

Description
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC.
Description
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-000 - 59024-100 - 59024-100 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-000 - 59024-100
59024-100
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-000 - 59024-100 59024-100
Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC.

Silver contacts, 15/32" -32 thread mounting stem. Fits panels up to 1/4" (6.4mm) thick. Includes mounting hardware: black knurled facenut, hexnut. Keyway is in the down position. 1" (25.4mm) handle, black plastic, matte finish. 25A at 12V DC.

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
59024-100
Switches - Toggle Switches 59024-100
SWITCH TGL 2POS SPST

SWITCH TGL 2POS SPST

Supplier's Site
Toggle Switches - 59024-100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
59024-100
Toggle Switches 59024-100
Toggle Switches SW TGL 2POS SPST

Toggle Switches SW TGL 2POS SPST

Buy Now

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 59024-100 59024-100 59024-100
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-000 - 59024-100 Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Paddle Paddle
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12EB1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 10433646 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers