Littelfuse, Inc. DP2C Mom On-Run-Off Toggle Switch 551840

Description
Universal application.Diecast housing.For stem- or bracket-mounting.15/ 32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: On, Center: Off. Two screw terminals.
Description
Universal application.Diecast housing.For stem- or bracket-mounting.15/ 32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: On, Center: Off. Two screw terminals.

Suppliers

Company
Product
Description
Supplier Links
DP2C Mom On-Run-Off Toggle Switch - 551840 - Littelfuse, Inc.
Rosemont, IL, United States
DP2C Mom On-Run-Off Toggle Switch
551840
DP2C Mom On-Run-Off Toggle Switch 551840
Universal application.Diecast housing.For stem- or bracket-mounting.15/ 32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: On, Center: Off. Two screw terminals.

Universal application.Diecast housing.For stem- or bracket-mounting.15/32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: On, Center: Off. Two screw terminals.

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
551840
Switches - Toggle Switches 551840
SWITCH TGL SPST

SWITCH TGL SPST

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
551840
Toggle Switches 551840
Toggle Switches SW TGL SPST

Toggle Switches SW TGL SPST

Buy Now

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 551840 551840 551840
Product Name DP2C Mom On-Run-Off Toggle Switch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle; Long Toggle Handle; Standard / Long Standard Round
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Panel Thickness 0.1874 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2795313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 1825222-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
4 suppliers
Process Sealed Subminiature Toggle - A18KB-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers