Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551802 551802

Description
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals.
Description
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551802 - 551802 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551802
551802
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551802 551802
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals.

Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals.

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
551802
Toggle Switches 551802
Toggle Switches SW TGL SPDT CO

Toggle Switches SW TGL SPDT CO

Buy Now

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 551802 551802
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551802 Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Toggle Handle; Long Toggle Handle; Standard / Long
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-1-2-15934-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 10442723 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details