Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: Light Duty - M-586 M-586

Description
10A at 12V DC On-Off SPST toggle switch Up On, Down Off Standard length chrome plated brass handle (actuator) Chrome-plated brass facenut and mounting stem Mounting stem is 15/32”-32 thread, 15/32” long (11.9mm)., and fits panels to 9/32” (7.2mm) Two blade terminals Phenolic body with plated steel frame
Datasheet
Description
10A at 12V DC On-Off SPST toggle switch Up On, Down Off Standard length chrome plated brass handle (actuator) Chrome-plated brass facenut and mounting stem Mounting stem is 15/32”-32 thread, 15/32” long (11.9mm)., and fits panels to 9/32” (7.2mm) Two blade terminals Phenolic body with plated steel frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: Light Duty - M-586 - M-586 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: Light Duty - M-586
M-586
Switches & Connectors - Control Switches - Toggle Switches - Series: Light Duty - M-586 M-586
10A at 12V DC On-Off SPST toggle switch Up On, Down Off Standard length chrome plated brass handle (actuator) Chrome-plated brass facenut and mounting stem Mounting stem is 15/32”-32 thread, 15/32” long (11.9mm)., and fits panels to 9/32” (7.2mm) Two blade terminals Phenolic body with plated steel frame

10A at 12V DC On-Off SPST toggle switch Up On, Down Off Standard length chrome plated brass handle (actuator) Chrome-plated brass facenut and mounting stem Mounting stem is 15/32”-32 thread, 15/32” long (11.9mm)., and fits panels to 9/32” (7.2mm) Two blade terminals Phenolic body with plated steel frame

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number M-586
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: Light Duty - M-586
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825139-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details