Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54100 54100

Description
This product is not recommended for new designs SPST On-Off rocker SwitchStandard black nylon handle, 11/16"" (17.5mm) long.Silver contacts.Mounting stem 15/32"" -32 thread, 15/32"" (11.9mm) long, fits panels up to 1/8"" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC.Terminals: .250"" blade or 6-32 screw.Up: On, Down: Off. Two screw terminals."
Datasheet
Description
This product is not recommended for new designs SPST On-Off rocker SwitchStandard black nylon handle, 11/16"" (17.5mm) long.Silver contacts.Mounting stem 15/32"" -32 thread, 15/32"" (11.9mm) long, fits panels up to 1/8"" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC.Terminals: .250"" blade or 6-32 screw.Up: On, Down: Off. Two screw terminals."
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54100 - 54100 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54100
54100
Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54100 54100
This product is not recommended for new designs SPST On-Off rocker SwitchStandard black nylon handle, 11/16"" (17.5mm) long.Silver contacts.Mounting stem 15/32"" -32 thread, 15/32"" (11.9mm) long, fits panels up to 1/8"" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC.Terminals: .250"" blade or 6-32 screw.Up: On, Down: Off. Two screw terminals."

This product is not recommended for new designs SPST On-Off rocker SwitchStandard black nylon handle, 11/16"" (17.5mm) long.Silver contacts.Mounting stem 15/32"" -32 thread, 15/32"" (11.9mm) long, fits panels up to 1/8"" (31.8mm) thick.Includes mounting hardware: black metal facenut and nickel-plated hexnut.25A at 12V DC.Terminals: .250"" blade or 6-32 screw.Up: On, Down: Off. Two screw terminals."

Supplier's Site Datasheet
Switches - Toggle Switches - 54100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
54100
Switches - Toggle Switches 54100
SWITCH TGL SPST

SWITCH TGL SPST

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
54100
Toggle Switches 54100
Toggle Switches SW TGL SPST

Toggle Switches SW TGL SPST

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 54100 54100 54100
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 54100 - 54100 Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Wedge Flatted
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Hardware - AT402C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers