Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-00 Freightliner Replacement - 59024-13 59024-13

Description
Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.
Description
Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-00 Freightliner Replacement - 59024-13
59024-13
Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-00 Freightliner Replacement - 59024-13 59024-13
Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.

Terminals are arranged to match OEM wiring connectors. With or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer. Includes mounting hardware: black metal facenut. Keyway is in the down position. Black plastic 1" (25.4mm) handle, matte finish. Tin-plated blade terminals. 25A at 12V DC.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 59024-13
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 59024-00 Freightliner Replacement - 59024-13
Switch Type Toggle
Toggle Actuator Paddle
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick Connect / Blade
Panel Thickness 0.0945 to 0.2520 inch (2.4 to 6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2300-A24KB-AB - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Light Switches - 5000437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
22mm Toggle Switch 800F PB - 800FM-JR4MX20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details