Littelfuse, Inc. DP2C Mom On-Run-Off Toggle Switch 551844

Description
Universal application.Diecast housing.For stem- or bracket-mounting.15/ 32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: Mom On, Center: Off, Down: Mom On.Three screw terminals.
Description
Universal application.Diecast housing.For stem- or bracket-mounting.15/ 32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: Mom On, Center: Off, Down: Mom On.Three screw terminals.

Suppliers

Company
Product
Description
Supplier Links
DP2C Mom On-Run-Off Toggle Switch - 551844 - Littelfuse, Inc.
Rosemont, IL, United States
DP2C Mom On-Run-Off Toggle Switch
551844
DP2C Mom On-Run-Off Toggle Switch 551844
Universal application.Diecast housing.For stem- or bracket-mounting.15/ 32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: Mom On, Center: Off, Down: Mom On.Three screw terminals.

Universal application.Diecast housing.For stem- or bracket-mounting.15/32" -32 thread mounting stem, with keyway.Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers.Fits panels up to 3/16" (4.8mm) thick.Chrome plated brass handle, 1 1/16" long (27.0mm).Steel screw terminals.Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts.Up: Mom On, Center: Off, Down: Mom On.Three screw terminals.

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
551844
Toggle Switches 551844
Toggle Switches SW TGL SPDT MOM

Toggle Switches SW TGL SPDT MOM

Buy Now
Shenzhen, China
Switches - Toggle Switches
551844
Switches - Toggle Switches 551844
SWITCH TGL SPDT MOM

SWITCH TGL SPDT MOM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 551844 551844 551844
Product Name DP2C Mom On-Run-Off Toggle Switch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle; Long Toggle Handle; Standard / Long Standard Round
Switch Function Momentary Momentary
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-2-1-20P-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switch - 10433646 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details