Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551845 551845

Description
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts. Up: B-2, Center: Off. Four screw terminals.
Description
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts. Up: B-2, Center: Off. Four screw terminals.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551845 - 551845 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551845
551845
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551845 551845
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts. Up: B-2, Center: Off. Four screw terminals.

Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts. Up: B-2, Center: Off. Four screw terminals.

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
551845
Toggle Switches 551845
Toggle Switches SW TGL DPST

Toggle Switches SW TGL DPST

Buy Now

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 551845 551845
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551845 Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Toggle Handle; Long Toggle Handle; Standard / Long
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Process Sealed Subminiature Rocker - A13KV - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers