Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Standard Heavy Duty Toggle Switch Series is our most robust series of toggle switches, available in several configurations of actuators and circuitries.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 55021-07-BP |
| Product Name | 25A Standard Heavy Duty Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle; Standard Toggle |
| Switch Function | Momentary |
| Pole & Throw Specifications | Single Pole, Double Throw |
| Panel Thickness | 0.1874 inch (4.76 mm) |