Littelfuse, Inc. DP2C Mom On-Run-Off Toggle Switch 551843

Description
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals.
Description
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals.

Suppliers

Company
Product
Description
Supplier Links
DP2C Mom On-Run-Off Toggle Switch - 551843 - Littelfuse, Inc.
Rosemont, IL, United States
DP2C Mom On-Run-Off Toggle Switch
551843
DP2C Mom On-Run-Off Toggle Switch 551843
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals.

Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals.

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
551843
Toggle Switches 551843
Toggle Switches SW TGL SPDT MOM

Toggle Switches SW TGL SPDT MOM

Buy Now

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 551843 551843
Product Name DP2C Mom On-Run-Off Toggle Switch Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Toggle Handle; Long Toggle Handle; Standard / Long
Switch Function Momentary
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-momentary
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Toggle Switches - 1520230-2-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
4 suppliers
Manual Starting Sw,Toggle Lever,1 Phase - 609T-BOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details