Littelfuse, Inc. 10 A Light Duty Toggle Switches M-584

Description
10A at 12V DC Down: Off, Up: On Standard chrome plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick 6" wire leads Phenolic housing with plated steel frame Keyway is in the down position Standard handle: 11/16" (17.46mm) long
Request a Quote Datasheet
Description
10A at 12V DC Down: Off, Up: On Standard chrome plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick 6" wire leads Phenolic housing with plated steel frame Keyway is in the down position Standard handle: 11/16" (17.46mm) long
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A Light Duty Toggle Switches - M-584 - Littelfuse, Inc.
Rosemont, IL, United States
10 A Light Duty Toggle Switches
M-584
10 A Light Duty Toggle Switches M-584
10A at 12V DC Down: Off, Up: On Standard chrome plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick 6" wire leads Phenolic housing with plated steel frame Keyway is in the down position Standard handle: 11/16" (17.46mm) long

10A at 12V DC Down: Off, Up: On Standard chrome plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick 6" wire leads Phenolic housing with plated steel frame Keyway is in the down position Standard handle: 11/16" (17.46mm) long

Supplier's Site Datasheet
Toggle Switches - F9422-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
F9422-ND
Toggle Switches F9422-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
M-584
Switches - Toggle Switches M-584
SWITCH TGL SPST

SWITCH TGL SPST

Supplier's Site
Toggle Switches - M-584 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
M-584
Toggle Switches M-584
Toggle Switches SW TGL SPST

Toggle Switches SW TGL SPST

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number M-584 F9422-ND M-584 M-584
Product Name 10 A Light Duty Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle; Standard Standard Toggle Handle Standard Round
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Wire Leads Wire Leads Wire Leads; Wire Leads
Panel Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT445A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Toggle Switch - 62454529 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details