Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting. body. and actuator features are designed for ease-of-use and extended product lifecycle. The Light Duty series is meant to be mounted in virtually any environment and for any application. Silver contacts for corrosion resistance.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | M-584-BP |
| Product Name | 10 A Light Duty Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle; Standard Toggle |
| Pole & Throw Specifications | Single Pole, Single Throw |
| Panel Thickness | 0.2500 inch (6.35 mm) |