Littelfuse, Inc. DP2C Mom On-Run-Off Toggle Switch 551842

Description
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts. Up: On, Center: Off, Down: On. Three screw terminals.
Description
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts. Up: On, Center: Off, Down: On. Three screw terminals.

Suppliers

Company
Product
Description
Supplier Links
DP2C Mom On-Run-Off Toggle Switch - 551842 - Littelfuse, Inc.
Rosemont, IL, United States
DP2C Mom On-Run-Off Toggle Switch
551842
DP2C Mom On-Run-Off Toggle Switch 551842
Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts. Up: On, Center: Off, Down: On. Three screw terminals.

Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem, with keyway. Brackets: .170" (4.3mm) diameter holes, 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle, 1 1/16" long (27.0mm). Steel screw terminals. Plated steel hexnut. 30A at 6-12V DC, 15A at 24-36V DC.Silver-plated contacts. Up: On, Center: Off, Down: On. Three screw terminals.

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
551842
Switches - Toggle Switches 551842
SWITCH TGL SPDT CO 3POS SCW

SWITCH TGL SPDT CO 3POS SCW

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
551842
Toggle Switches 551842
Toggle Switches SW,TGL,SPDT,CO,3POS, SCW

Toggle Switches SW,TGL,SPDT,CO,3POS,SCW

Buy Now

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 551842 551842 551842
Product Name DP2C Mom On-Run-Off Toggle Switch Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle; Long Toggle Handle; Standard / Long Standard Round
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Panel Thickness 0.1874 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details