Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551001 551001

Description
This product is not recommended for new designsUniversal application. Diecast housing. For stem- or bracket-mounting. 15/32"" -32 thread mounting stem. with keyway. Brackets: .170"" (4.3mm) diameter holes. 1.72"" (43.7mm) on centers. Fits panels up to 3/16"" (4.8mm) thick. Chrome plated brass handle. 1 1/16"" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals. "
Description
This product is not recommended for new designsUniversal application. Diecast housing. For stem- or bracket-mounting. 15/32"" -32 thread mounting stem. with keyway. Brackets: .170"" (4.3mm) diameter holes. 1.72"" (43.7mm) on centers. Fits panels up to 3/16"" (4.8mm) thick. Chrome plated brass handle. 1 1/16"" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals. "

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551001 - 551001 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551001
551001
Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551001 551001
This product is not recommended for new designsUniversal application. Diecast housing. For stem- or bracket-mounting. 15/32"" -32 thread mounting stem. with keyway. Brackets: .170"" (4.3mm) diameter holes. 1.72"" (43.7mm) on centers. Fits panels up to 3/16"" (4.8mm) thick. Chrome plated brass handle. 1 1/16"" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals. "

This product is not recommended for new designsUniversal application. Diecast housing. For stem- or bracket-mounting. 15/32"" -32 thread mounting stem. with keyway. Brackets: .170"" (4.3mm) diameter holes. 1.72"" (43.7mm) on centers. Fits panels up to 3/16"" (4.8mm) thick. Chrome plated brass handle. 1 1/16"" long (27.0mm). Blade terminals. Plated steel hexnut. 20A at 6-12V DC. Up: Mom On. Center: Off. Two blade terminals. "

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
551001
Toggle Switches 551001
Toggle Switches SW TGL SPST MOM

Toggle Switches SW TGL SPST MOM

Buy Now

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 551001 551001
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: 551 Extra Heavy Duty - 551001 Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Toggle Handle; Long Toggle Handle; Standard / Long
Switch Function Momentary
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 1744155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details