Littelfuse, Inc. Switches & Connectors - Control Switches - Toggle Switches - Series: Specialized Toggle - 55089 55089

Description
This product is not recommended for new designs Silver contacts. 15/32"" -32 thread mounting stem, 0.46"" (11.9mm) long, mounts in panels up to 9.32"" (7.1mm) thick.Brass blade terminal.Black phenolic housing with metal frame.Keyway is in the down position. Up: Off, Down: On.One blade terminal.Terminal is grounded to switch frame.Mounts with two hexnuts into panels up to .189"" (4.8mm) thick.Standard handle.5A at 12V DC."
Datasheet
Description
This product is not recommended for new designs Silver contacts. 15/32"" -32 thread mounting stem, 0.46"" (11.9mm) long, mounts in panels up to 9.32"" (7.1mm) thick.Brass blade terminal.Black phenolic housing with metal frame.Keyway is in the down position. Up: Off, Down: On.One blade terminal.Terminal is grounded to switch frame.Mounts with two hexnuts into panels up to .189"" (4.8mm) thick.Standard handle.5A at 12V DC."
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Toggle Switches - Series: Specialized Toggle - 55089 - 55089 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Toggle Switches - Series: Specialized Toggle - 55089
55089
Switches & Connectors - Control Switches - Toggle Switches - Series: Specialized Toggle - 55089 55089
This product is not recommended for new designs Silver contacts. 15/32"" -32 thread mounting stem, 0.46"" (11.9mm) long, mounts in panels up to 9.32"" (7.1mm) thick.Brass blade terminal.Black phenolic housing with metal frame.Keyway is in the down position. Up: Off, Down: On.One blade terminal.Terminal is grounded to switch frame.Mounts with two hexnuts into panels up to .189"" (4.8mm) thick.Standard handle.5A at 12V DC."

This product is not recommended for new designs Silver contacts. 15/32"" -32 thread mounting stem, 0.46"" (11.9mm) long, mounts in panels up to 9.32"" (7.1mm) thick.Brass blade terminal.Black phenolic housing with metal frame.Keyway is in the down position. Up: Off, Down: On.One blade terminal.Terminal is grounded to switch frame.Mounts with two hexnuts into panels up to .189"" (4.8mm) thick.Standard handle.5A at 12V DC."

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
55089
Toggle Switches 55089
Toggle Switches SW TGL SPST

Toggle Switches SW TGL SPST

Buy Now
Shenzhen, China
Switches - Toggle Switches
55089
Switches - Toggle Switches 55089
SWITCH TGL SPST

SWITCH TGL SPST

Supplier's Site

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 55089 55089 55089
Product Name Switches & Connectors - Control Switches - Toggle Switches - Series: Specialized Toggle - 55089 Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle; Standard Standard Round
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Panel Thickness 0.1874 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details