Littelfuse, Inc. 25 A Sealed Waterproof and Dustproof Toggle Switches 55025-BX

Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance
Datasheet
Description
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 A Sealed Waterproof and Dustproof Toggle Switches - 55025-BX - Littelfuse, Inc.
Rosemont, IL, United States
25 A Sealed Waterproof and Dustproof Toggle Switches
55025-BX
25 A Sealed Waterproof and Dustproof Toggle Switches 55025-BX
Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance

Littelfuse Toggle Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 55025 series is our most popular sealed toggle switch product, meant to be mounted in virtually any environment and for any application. Application sealed through actuator O-Ring and epoxysealed connection interface Silver contacts for corrosion resistance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Toggle Switches
Product Number 55025-BX
Product Name 25 A Sealed Waterproof and Dustproof Toggle Switches
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Standard Toggle
Pole & Throw Specifications Single Pole, Single Throw
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A1SHW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 2099351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle Switch - 10136103 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details